EN
  • EN
  • DE

FPF2895UCX

Part No FPF2895UCX
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 24WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-UFBGA, WLCSP
Case / Package 24-WLCSP (2.6x1.67)
Family Name FPF2895
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FPF2895UCX-ND, FPF2895UCXOSCT, FPF2895UCXOSTR, FPF2895UCXOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919257-FPF2895UCX
Ultra Librarian 3D Model Ultra Librarian FPF2895UCX CAD Model

Description

The ON Semiconductor FPF2895UCX is a sophisticated, high-performance smart load switch designed to provide state-of-the-art circuit protection and power management. This advanced component is ideal for a wide range of applications, including portable electronics, computing devices, and industrial systems, where efficient power distribution and protection are critical.

Key Features

  • Input Voltage Range: The FPF2895UCX operates over a wide input voltage range from 1.5V to 5.5V, making it versatile for various low-voltage applications.
  • Current Rating: It features a continuous current rating of 4A, capable of handling high current loads with ease.
  • Low On-Resistance: With an ultra-low on-resistance (R<sub>ON) of just 28mΩ typical at 5V, this smart load switch ensures minimal voltage drop and power loss across the switch.
  • Fast Transient Response: The device offers a quick transient response, which is essential for protecting sensitive electronic components from voltage spikes and drops.
  • Adjustable Rise Time: The FPF2895UCX provides an adjustable rise time to reduce inrush current, further enhancing the protection of downstream components.
  • Over-Current and Thermal Protection: It incorporates robust protection features such as over-current limiting and thermal shutdown to safeguard the system against fault conditions.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the switch remains off when the input voltage is below a certain threshold, preventing malfunctioning due to insufficient supply voltage.

Applications

The FPF2895UCX is suitable for a variety of applications where power distribution and protection are of paramount importance. It is an excellent choice for:

  • Smartphones and Tablets
  • Notebooks and Ultrabooks
  • Portable Media Players
  • Wearable Electronics
  • IoT Devices
  • Networking Equipment
  • Industrial Controls

In summary, the ON Semiconductor FPF2895UCX smart load switch is a high-quality component that offers robust protection, efficient power management, and flexibility for designers looking to enhance the reliability and performance of their electronic systems.

You May Also Be Interested in

SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Willsemi
SOT-23-5L Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0903
Microchip Technology
1.2A Active High High Side Switch TMLF-4(1.2x1.6) Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6935 $59.2725
85+ $1.3896 $118.1160
130+ $1.3462 $175.0060
180+ $1.3028 $234.5040
230+ $1.2593 $289.6390
310+ $1.1291 $350.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess