EN
  • EN
  • DE

FQB9N08TM

Part No FQB9N08TM
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 9.3A D2PAK  /  N-Channel 80 V 9.3A (Tc) 3.75W (Ta), 40W (Tc) Surface Mount D²PAK (TO-263)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series QFET®
Package Tape & Reel (TR)
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 9.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 210mOhm @ 4.65A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 7.7 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 250 pF @ 25 V
Power Dissipation (Max) 3.75W (Ta), 40W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D2PAK (TO-263)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number FQB9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 800
Win Source Part Number 1059662-FQB9N08TM
Ultra Librarian 3D Model Ultra Librarian FQB9N08TM CAD Model

Description

Introducing ON Semiconductor's FQB9N08TM MOSFET

The FQB9N08TM from ON Semiconductor is a high-performance, N-Channel QFET® MOSFET designed to deliver efficient power management and conversion for a wide range of applications. With its advanced technology, this MOSFET is an ideal choice for engineers looking to enhance system reliability and efficiency in their designs.

Key Features

  • High Drain-Source Voltage (V<sub>DS): The FQB9N08TM boasts a robust maximum V<sub>DS of 80V, making it suitable for high voltage applications.
  • Continuous Drain Current (I<sub>D): It offers a continuous drain current of 9A, which allows for substantial current handling capability.
  • Low On-Resistance (R<sub>DS(on)): With an R<sub>DS(on) of just 0.85 ohms, this MOSFET ensures minimal power loss and improved efficiency.
  • Fast Switching Speed: The device is designed for fast switching, reducing transition losses and improving performance in high-frequency applications.
  • Thermal Management: The FQB9N08TM is housed in a TO-263 package, known for excellent thermal conduction and heat dissipation, ensuring stable operation under varying conditions.

Applications

The versatility of the FQB9N08TM allows it to be used in various applications, including:

  • Power supplies and DC-DC converters
  • Motor drives and controllers
  • Automotive systems
  • LED lighting solutions
  • Switch mode power supplies (SMPS)

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FQB9N08TM is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance. The device also features a rugged body diode, which can handle high energy pulses in the avalanche and commutation mode, further enhancing its reliability.

The FQB9N08TM MOSFET from ON Semiconductor represents a blend of efficiency, durability, and performance, making it an excellent choice for designers and engineers looking to improve their power management systems.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess