EN
  • EN
  • DE

FQD12N20LTM-F085

Part No FQD12N20LTM-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 9A DPAK / N-Channel 200 V 9A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101, QFET®
Package Tape & Reel (TR)
Product Status Not For New Designs
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 200 V
Current - Continuous Drain (Id) @ 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Max) @ Id, Vgs 280mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 21 nC @ 5 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1080 pF @ 25 V
Power Dissipation (Max) 2.5W (Ta), 55W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package TO-252AA
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number FQD12N20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names FQD12N20LTM_F085P,FQD12N20LTM_F085,FQD12N20LTM_F085-ND
Standard Package 2,500
Win Source Part Number 971762-FQD12N20LTM-F085
Ultra Librarian 3D Model Ultra Librarian FQD12N20LTM-F085 CAD Model

Description

The ON Semiconductor FQD12N20LTM-F085 is a high-performance, N-Channel QFET® MOSFET that offers excellent power efficiency and reliability for a wide range of applications. This MOSFET utilizes advanced PowerTrench® technology to ensure optimal power density and performance while featuring a low on-resistance and minimal gate charge. The device is housed in a compact DPAK (TO-252) package, making it suitable for space-constrained environments.

Key Features:

  • High Current Capability: With a continuous drain current (ID) of 11.5 A, the FQD12N20LTM-F085 can handle significant power for its size.
  • Low On-Resistance: The device boasts a low RDS(on) of 190 mΩ at VGS=10 V, contributing to its high efficiency and reduced thermal load.
  • Fast Switching: The fast switching speed of the FQD12N20LTM-F085 is ideal for high-frequency applications, offering improved performance and reduced switching losses.
  • High Voltage Tolerance: With a drain-to-source voltage (VDSS) of 200 V, it is designed to withstand high voltage conditions, making it suitable for high-voltage power management tasks.
  • Thermal Management: The FQD12N20LTM-F085 operates within a junction temperature range of -55°C to 175°C, ensuring stability and reliability across a broad range of operating conditions.
  • RoHS Compliant: Adhering to environmental standards, this MOSFET is RoHS compliant, minimizing the environmental impact of electronic components.

Applications:

The versatility of the FQD12N20LTM-F085 makes it an ideal choice for various applications, including but not limited to:

  • DC/DC Converters
  • Power Supply Load Switches
  • Motor Control Circuits
  • Power Management for Consumer Electronics
  • Automotive Systems
  • Solar Power Inverters
  • LED Lighting

The ON Semiconductor FQD12N20LTM-F085 is an excellent choice for designers looking for a robust, efficient, and compact MOSFET capable of delivering performance and reliability in a wide range of power management applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8421 $58.9470
170+ $0.6911 $117.4870
260+ $0.6694 $174.0440
360+ $0.6479 $233.2440
465+ $0.6262 $291.1830
620+ $0.5615 $348.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,900 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess