EN
  • EN
  • DE

FQD9N25TM-SBEK002

Part No FQD9N25TM-SBEK002
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description LDO REGULATOR, ULTRA-LOW NOISE, / N-Channel 250 V 7.4A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 250 V
Current - Continuous Drain (Id) @ 25°C 7.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 420mOhm @ 3.7A, 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 20 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 700 pF @ 25 V
Power Dissipation (Max) 2.5W (Ta), 55W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package TO-252AA
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 488-FQD9N25TM-SBEK002TR
Standard Package 3,000
Win Source Part Number 968554-FQD9N25TM-SBEK002
Ultra Librarian 3D Model Ultra Librarian FQD9N25TM-SBEK002 CAD Model

Description

The ON Semiconductor FQD9N25TM-SBEK002 represents a high-performance, N-channel QFET® MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This device is engineered to combine low on-state resistance (RDS(on)) with a high blocking voltage, making it an excellent choice for high-efficiency power supplies, motor controls, and other power-intensive applications.

Key Features

  • Low RDS(on): This MOSFET boasts an impressively low on-state resistance, which minimizes conduction losses and improves overall efficiency.
  • High Drain-Source Voltage (VDSS): With a VDSS of 250V, the FQD9N25TM-SBEK002 can handle high voltage applications with ease.
  • High Continuous Drain Current (ID): A robust continuous drain current rating ensures that the device can support a significant amount of current without overheating or degrading performance.
  • Fast Switching Speed: The MOSFET is designed for applications requiring fast switching, which helps reduce switching losses and increases efficiency in high-frequency circuits.
  • Thermal Management: Enhanced thermal characteristics allow for better heat dissipation, ensuring the device operates within safe temperature limits under high-load conditions.

Applications

The versatility of the FQD9N25TM-SBEK002 makes it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverter Systems
  • DC-DC Converters
  • Motor Drives and Controls
  • LED Lighting
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the FQD9N25TM-SBEK002 is no exception. It is built to meet stringent industry standards, ensuring long-term performance and reliability across a range of environmental conditions.

Environmental Compliance

The FQD9N25TM-SBEK002 is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create green products.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess