EN
  • EN
  • DE

FS6X0720RJ

Part No FS6X0720RJ
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP D2PAK-6 / Converter Offline Flyback, Forward Topology 300kHz D²PAK-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 200V
Topology Flyback, Forward
Voltage - Start Up 15 V
Voltage - Supply (Vcc/Vdd) 9V ~ 35V
Duty Cycle 80%
Frequency - Switching 300kHz
Power (Watts) 26 W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -25°C ~ 85°C
Case / Package TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
Supplier Device Package D²PAK-6
Mounting Surface Mount
Base Product Number FS6X07
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1317253-FS6X0720RJ
Ultra Librarian 3D Model Ultra Librarian FS6X0720RJ CAD Model

Description

Product Overview: FS6X0720RJ from ON Semiconductor

The FS6X0720RJ is a cutting-edge power switch designed by ON Semiconductor, well-known for its reliability and efficiency in power management applications. This component is part of the Fairchild Power Switch (FPS) series, which integrates a high-voltage power MOSFET and a current mode PWM controller in a single package. The FS6X0720RJ is particularly suited for switch mode power supplies (SMPS), offering a compact, energy-efficient solution for a wide range of electronic devices.

Key Features

  • Highly Integrated Solution: The FS6X0720RJ combines a power MOSFET and a PWM controller, which simplifies the design and reduces the component count in power supply circuits.
  • Advanced Burst-Mode Operation: This feature significantly reduces power consumption during standby mode, making it an eco-friendly choice for energy-saving applications.
  • Auto-Restart Mode: In the event of a fault condition, such as overvoltage or overload, the FS6X0720RJ will automatically restart, providing inherent protection and improving system reliability.
  • Pulse Frequency Modulation (PFM): The device operates using PFM to minimize standby power consumption without compromising performance.

Electrical Characteristics

  • High-Voltage Capability: The power MOSFET within the FS6X0720RJ can handle up to 700V, making it suitable for high-voltage applications.
  • Current Handling: With the ability to manage a continuous drain current, this component ensures stable operation under varying load conditions.
  • Low Standby Power: The device is designed to consume minimal power in standby mode, contributing to the overall energy efficiency of the system.

Applications

The FS6X0720RJ is versatile and can be used in a variety of applications, including:

  • Power supplies for LCD monitors and TVs
  • Adapters for notebooks and other portable devices
  • Offline battery chargers
  • Switching power supplies for audio/visual equipment

With its robust design and advanced features, the FS6X0720RJ from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3418 $60.3810
105+ $1.1009 $115.5945
165+ $1.0667 $176.0055
225+ $1.0323 $232.2675
290+ $0.9978 $289.3620
390+ $0.8946 $348.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess