EN
  • EN
  • DE

FSV10120V

Part No FSV10120V
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 120V 10A TO277-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 120V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) at If 800mV at 10A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 16.7ns
Current - Reverse Leakage at Vr 25μA at 120V
Capacitance at Vr, F 608pF at 4V, 1MHz
Mounting Style SMD
Manufacturer Package TO-277, 3-PowerDFN
Supplier Device Package TO-277-3
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805607-FSV10120V
Ultra Librarian 3D Model Ultra Librarian FSV10120V CAD Model

Description

The ON Semiconductor FSV10120V is a state-of-the-art power rectifier designed to deliver high efficiency and reliability for a wide range of power management applications. This device is part of ON Semiconductor's portfolio of power solutions that are engineered to meet the stringent demands of modern electronic systems.

Key Features

  • Voltage Rating: The FSV10120V boasts a high reverse voltage rating of 1200V, which makes it suitable for high-voltage applications.
  • Current Capacity: With a forward current rating of 10A, this rectifier can handle significant power levels, making it ideal for use in power supplies and converters.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • Fast Switching Speed: The FSV10120V offers fast switching speeds, which is crucial for reducing switching losses and improving the performance of power conversion systems.
  • Robust Design: The rectifier is designed to withstand harsh conditions, offering a robust solution that enhances system reliability.

Applications

The FSV10120V is versatile and can be used in various applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • Motor drives
  • Automotive charging systems
  • Solar inverters

Product Advantages

ON Semiconductor's FSV10120V provides numerous advantages for designers and engineers. Its high voltage and current ratings, combined with fast switching capabilities and low power loss, make it a highly efficient choice for power conversion. The device's durability and ability to perform under challenging conditions ensure that it can be used in a broad range of industrial and commercial products. By selecting the FSV10120V, manufacturers can improve the performance and reliability of their systems while maintaining cost-effectiveness.

Quality and Environmental Compliance

ON Semiconductor is committed to delivering high-quality products that comply with global environmental standards. The FSV10120V is manufactured with this commitment in mind, ensuring that it meets or exceeds industry standards for quality and environmental sustainability.

You May Also Be Interested in

IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5725 $51.5250
215+ $0.4697 $100.9855
330+ $0.4551 $150.1830
455+ $0.4404 $200.3820
590+ $0.4257 $251.1630
790+ $0.3817 $301.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,450 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess