EN
  • EN
  • DE

FSV10150V

Part No FSV10150V
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 150V 10A TO277-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 150V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) at If 840mV at 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 20μA at 150V
Mounting Style SMD
Manufacturer Package TO-277, 3-PowerDFN
Supplier Device Package TO-277-3
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806395-FSV10150V
Ultra Librarian 3D Model Ultra Librarian FSV10150V CAD Model

Description

Introducing the FSV10150V Power Rectifier from ON Semiconductor

ON Semiconductor's FSV10150V is a high-performance Schottky barrier rectifier designed to meet the rigorous demands of modern electronic circuits. This device is a perfect solution for applications requiring efficient power management and high reliability. The FSV10150V is well-suited for a range of applications, including power supply, inverters, converters, and freewheeling diodes for consumer, automotive, and industrial markets.

Key Features of the FSV10150V

  • High Surge Capability: The FSV10150V is engineered to withstand high surge currents, ensuring robust performance during transient conditions.
  • Low Forward Voltage Drop: With its low forward voltage drop, this device provides better efficiency in applications, reducing thermal stress and improving system performance.
  • High Junction Temperature: The ability to operate at a high junction temperature (TJ) maximizes the performance of the device under extreme conditions.
  • Guard Ring Die Construction: The guard ring design enhances the ruggedness and long-term reliability of the device, making it suitable for demanding environments.

Specifications of the FSV10150V

  • Package: The FSV10150V comes in a standard TO-220AB package, which is widely accepted for its ease of installation and robustness.
  • Current Rating: It has a forward current rating of 10 A, capable of handling moderate to high current loads.
  • Voltage Rating: With a maximum repetitive reverse voltage (VRRM) of 150 V, it is well-suited for a variety of DC applications.
  • Power Dissipation: The device features a power dissipation of 3.75 W, contributing to its efficiency in power conversion applications.

Applications of the FSV10150V

The versatility of the FSV10150V allows it to be integrated into various electronic systems. It is ideal for switch-mode power supplies (SMPS), LED lighting, battery charging circuits, and solar power inverters. Its high efficiency and reliability also make it a suitable choice for automotive applications, such as powertrain systems and onboard chargers.

With its combination of efficiency, durability, and thermal performance, the FSV10150V from ON Semiconductor is a superior choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5319 $50.5305
230+ $0.4364 $100.3720
355+ $0.4228 $150.0940
490+ $0.4091 $200.4590
635+ $0.3955 $251.1425
850+ $0.3546 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess