EN
  • EN
  • DE

FTCS120PS4PA

Part No FTCS120PS4PA
Manufacturer ON Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1227250-FTCS120PS4PA
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FTCS120PS4PA CAD Model

Description

ON Semiconductor FTCS120PS4PA Power Switch

The ON Semiconductor FTCS120PS4PA is a state-of-the-art power switch designed to deliver high performance and reliability for a wide range of applications. This power switch is part of ON Semiconductor's portfolio of energy-efficient devices, aimed at providing solutions that meet the demands of power management and conservation in modern electronic systems.

Key Features

  • High Current Rating: The FTCS120PS4PA is capable of handling continuous current up to 120A, making it suitable for high-power applications.
  • Low RDS(on): With an extremely low on-resistance, this power switch ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Fast Switching Speed: The device is designed for fast switching, reducing transition losses and improving performance in high-frequency operations.
  • Robust Thermal Performance: The FTCS120PS4PA features an optimized thermal design that allows for efficient heat dissipation, ensuring stable operation even under high load conditions.
  • Wide Operating Temperature Range: This power switch can operate over a broad temperature range, making it suitable for industrial and automotive environments.

Applications

The versatility of the FTCS120PS4PA power switch makes it an ideal choice for various applications, including:

  • DC-DC converters
  • Motor drives
  • Power supplies
  • Battery management systems
  • Automotive electronics
  • Heavy machinery

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FTCS120PS4PA is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

In summary, the FTCS120PS4PA from ON Semiconductor is a powerful and efficient solution for designers looking to improve the performance and efficiency of their power management systems. With its robust features and versatile applications, it stands out as a superior choice for a wide range of electronic designs.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Hanrun
Lowest to $0.8712
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
TA-I
Lowest to $0.1194
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Xilinx Inc.
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess