EN
  • EN
  • DE

PIC18F27K40-I/ML

Part No PIC18F27K40-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28QFN / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18F27
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1316725-PIC18F27K40-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F27K40-I/ML CAD Model

Description

Product Overview: PIC18F27K40-I/ML

The PIC18F27K40-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. It is part of the PIC18F K40 family, which is well-suited for a wide range of applications, including industrial control systems, automotive systems, consumer electronics, and IoT devices.

Key Features

  • Core: The PIC18F27K40-I/ML is built around an advanced 8-bit PIC microcontroller core with a maximum CPU speed of 64 MHz, providing ample processing power for complex tasks and multitasking.
  • Memory: This MCU boasts 128 KB of Flash memory and 3,584 bytes of RAM, allowing for efficient code storage and smooth operation of applications with demanding memory requirements.
  • I/O Pins: With 24 programmable I/O pins, users have the flexibility to interface with a variety of peripherals and sensors, making it highly adaptable to different project needs.
  • Communication Peripherals: It includes multiple communication modules, such as SPI, I2C, and EUSART, enabling seamless data transfer and connectivity with other devices.
  • Analog Features: The device is equipped with a 10-bit, 24-channel Analog-to-Digital Converter (ADC), which allows for precise analog signal measurement. It also includes two comparators and a 5-bit Digital-to-Analog Converter (DAC) for a wide range of analog functionality.
  • Power Management: The MCU has a variety of power-saving modes, including Idle and Doze, which help reduce power consumption and extend battery life in portable applications.
  • Package: Enclosed in a 28-pin QFN (Quad Flat No-lead) package, the PIC18F27K40-I/ML is designed for space-constrained applications while offering robust connectivity.

Applications

The versatility of the PIC18F27K40-I/ML makes it ideal for a wide range of applications, such as:

  • Automotive accessories and onboard systems
  • Home automation and smart appliances
  • Industrial automation and control systems
  • Consumer electronics, such as gaming peripherals and wearables
  • Medical devices and fitness trackers
  • IoT devices requiring low power consumption and reliable performance

With its robust feature set, the PIC18F27K40-I/ML from Microchip Technology stands as an excellent choice for developers and engineers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8454 $53.8356
32+ $3.1552 $100.9664
50+ $3.0566 $152.8300
68+ $2.9580 $201.1440
88+ $2.8594 $251.6272
118+ $2.5636 $302.5048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess