EN
  • EN
  • DE

FW238-TL-E

Part No FW238-TL-E
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965414-FW238-TL-E
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FW238-TL-E CAD Model

Description

Product Overview: ON Semiconductor FW238-TL-E

The FW238-TL-E is a cutting-edge component manufactured by ON Semiconductor, a leader in the electronic components industry. This product is designed to meet the needs of modern electronic circuits, providing high reliability and performance for a wide range of applications.

Key Features

  • High Current Capability: The FW238-TL-E is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low Forward Voltage Drop: This component boasts a low forward voltage drop, ensuring efficient operation and reduced energy losses.
  • Robust Thermal Performance: ON Semiconductor has designed the FW238-TL-E with excellent thermal performance characteristics, allowing it to operate effectively under varying temperature conditions.
  • Compact Design: Its small footprint makes it an ideal choice for space-constrained applications, without compromising on power or efficiency.

Applications

The versatility of the FW238-TL-E allows it to be used in a multitude of applications, including but not limited to:

  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Units
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The FW238-TL-E is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications under all expected operating conditions.

Environmental Compliance

The FW238-TL-E is designed with environmental responsibility in mind. It complies with various international standards for environmental safety and hazardous materials, ensuring that it is a sustainable choice for environmentally conscious organizations.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by ON Semiconductor. This document provides comprehensive information on electrical characteristics, mechanical data, and application guidelines for the FW238-TL-E.

In conclusion, the FW238-TL-E from ON Semiconductor is an exceptional component that combines efficiency, reliability, and versatility, making it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess