EN
  • EN
  • DE

FW344A-TL-2W

Part No FW344A-TL-2W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 30V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
FET Type N and P-Channel
FET Feature Logic Level Gate, 4V Drive
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4.5A, 3.5A
Maximum Rds On at Id,Vgs 64 mOhm @ 4.5A, 10V
Max Gate Charge 5.6nC @ 10V
Max Input Capacitance 280pF @ 10V
Maximum Power Dissipation 1.7W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1040411-FW344A-TL-2W
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian FW344A-TL-2W CAD Model

Description

The FW344A-TL-2W, by ON Semiconductor, represents a pinnacle of innovation in the field of electronic components, specifically designed to cater to modern power management needs. This high-performance device is tailored to provide efficient power distribution while ensuring reliability and durability in a variety of applications.

Key Features

  • Voltage Regulation: The FW344A-TL-2W is engineered to deliver precise voltage regulation, ensuring that connected components receive stable and consistent power.
  • Power Efficiency: With an emphasis on energy conservation, this product operates with high efficiency, reducing heat generation and saving on overall energy costs.
  • Compact Design: The device comes in a small package, making it ideal for use in applications where space is at a premium.
  • Robust Performance: Built to withstand harsh conditions, the FW344A-TL-2W maintains its performance over a wide range of temperatures and operating environments.

Applications

The versatility of the FW344A-TL-2W allows it to be utilized across various sectors. It is particularly well-suited for:

  • Consumer Electronics
  • Telecommunication Systems
  • Automotive Modules
  • Industrial Controls
  • Portable Devices

Technical Specifications

ON Semiconductor has equipped the FW344A-TL-2W with a robust set of technical specifications that ensure its suitability for demanding applications:

  • Optimized for Low Voltage Operations
  • High Current Handling Capabilities
  • Low Dropout Features for Improved Efficiency
  • Thermal Shutdown Protection
  • Overcurrent Protection

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the FW344A-TL-2W is no exception. Each unit is rigorously tested to ensure it meets stringent industry requirements, providing peace of mind for manufacturers and end-users alike.

For detailed product specifications, technical datasheets, and support resources, customers are encouraged to visit the ON Semiconductor official website or contact their local sales representative.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4220 $59.0800
335+ $0.3463 $116.0105
520+ $0.3354 $174.4080
715+ $0.3246 $232.0890
925+ $0.3139 $290.3575
1,235+ $0.2814 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess