EN
  • EN
  • DE

HUF75345S3S

Part No HUF75345S3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 75A, 55V, 0.007 Ohm, N-Channel UltraFET Power MOSFETs | MOSFET N-CH 55V 75A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 55V
Id - Continuous Drain Current 75A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 7mOhm at 75A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 275nC at 20V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 4000pF at 25V
Power Dissipation (Maximum) 325W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK (TO-263AB)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1182435-HUF75345S3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUF75345S3S CAD Model

Description

ON Semiconductor HUF75345S3S N-Channel Power MOSFET

The HUF75345S3S is a high-performance N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in power and signal management solutions. This MOSFET is part of the UltraFET® series, which is renowned for its high efficiency and reliability in a wide range of power applications.

With a drain-to-source voltage (V<sub>DS) of 55V and a continuous drain current (I<sub>D) of 75A, the HUF75345S3S is capable of handling high power density requirements with ease. Its R<sub>DS(on) value is exceptionally low at just 8.0 mΩ, which translates to reduced conduction losses and improved overall efficiency in applications. This makes it an ideal choice for power supply systems, DC-to-DC converters, motor drives, and other high-power switching applications.

The device is housed in a TO-263 (D2PAK) surface-mount package, which not only allows for efficient heat dissipation but also makes it suitable for compact PCB designs. The HUF75345S3S also features a robust and fast-switching capability that enhances performance in high-frequency circuits.

Another key feature of the HUF75345S3S is its gate charge (Q<sub>G), which is optimized for low gate drive requirements. This helps in reducing switching losses without compromising on switching speeds, thus maintaining a balance between efficiency and performance.

ON Semiconductor has also incorporated advanced process technology into the HUF75345S3S, which ensures that the MOSFET operates with a high threshold voltage stability and a low leakage current. This increases the reliability and longevity of the device under various operating conditions.

In summary, the HUF75345S3S N-Channel Power MOSFET from ON Semiconductor offers a compelling combination of low on-resistance, high current capability, and fast-switching performance. Its robust design and efficiency make it a go-to component for engineers looking to optimize their power management systems for both performance and size.

For more detailed specifications and application guidelines, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7622 $53.3540
160+ $0.6254 $100.0640
250+ $0.6059 $151.4750
345+ $0.5863 $202.2735
445+ $0.5668 $252.2260
595+ $0.5082 $302.3790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess