EN
  • EN
  • DE

HUFA76419D3

Part No HUFA76419D3
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 20A IPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 60 V 20A (Tc) 75W (Tc) Through Hole I-PAK
Manufacturer ON Semiconductor
Series UltraFET™
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package I-Pak
Family Name HUFA76
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874012-HUFA76419D3
Ultra Librarian 3D Model Ultra Librarian HUFA76419D3 CAD Model

Description

The HUFA76419D3 from ON Semiconductor is a high-performance N-Channel Power MOSFET designed for a wide range of applications, including power supplies, motor controls, and general-purpose switching. This robust MOSFET is a part of ON Semiconductor's portfolio of energy-efficient devices, which are known for their reliability, durability, and efficiency.

Key Features

  • Low On-Resistance: The HUFA76419D3 features a low on-resistance (R<sub>DS(on)), which reduces power loss and improves efficiency in high-current applications.
  • High Current Capacity: With a continuous drain current (I<sub>D) of up to 20A, this MOSFET can handle high-power applications with ease.
  • High Voltage Tolerance: It is designed to withstand a maximum drain-source voltage (V<sub>DSS) of up to 60V, making it suitable for various circuit designs.
  • Fast Switching Speed: The device offers fast switching performance, which is essential for reducing switching losses in power conversion applications.
  • Enhanced Thermal Performance: The HUFA76419D3 comes in a robust package that enhances thermal performance and allows for higher current handling in a compact form factor.

Applications

  • DC/DC Converters
  • Power Management Systems
  • Brushed and Brushless Motor Drives
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DSS) 60V Continuous Drain Current (I<sub>D) 20A On-Resistance (R<sub>DS(on)) See datasheet for details Package TO-252 (DPAK)

The HUFA76419D3 N-Channel Power MOSFET is a testament to ON Semiconductor's commitment to providing high-quality, energy-efficient solutions for a greener and more sustainable future. With its exceptional performance characteristics, it is an ideal choice for designers looking to optimize their power circuitry across various applications.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3229 $58.2603
17+ $6.8295 $116.1015
27+ $6.6158 $178.6266
37+ $6.4022 $236.8814
47+ $6.1885 $290.8595
63+ $5.5486 $349.5618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess