ON Semiconductor IRFR9210TF P-Channel MOSFET
The IRFR9210TF is a high-performance P-Channel MOSFET from ON Semiconductor, designed for versatile applications that demand high power efficiency and reliability. It is part of ON Semiconductor's robust MOSFET portfolio, which is recognized for its quality and innovation in power management technology.
This MOSFET features a P-Channel configuration, which is ideal for use in low-side switching applications. With its advanced technology, the IRFR9210TF offers excellent on-state resistance (RDS(on)) and lower gate charge (Qg), which translates to reduced conduction and switching losses. These characteristics make it an excellent choice for power conversion circuits such as DC-DC converters, motor drives, and other power-intensive applications.
The device is encapsulated in a D-Pak (TO-252AA) package, which provides a compact footprint while still delivering high thermal performance. The package is designed for surface mount technology (SMT), making it suitable for automated assembly lines and reducing manufacturing costs.
Key specifications of the IRFR9210TF include:
- Drain-Source Voltage (VDS): -200V
- Continuous Drain Current (ID): -5.6A
- Power Dissipation (PD): 48W
- Gate-Source Voltage (VGS): ±20V
- Low On-Resistance: RDS(on)
- Total Gate Charge (Qg)
- Dynamic dV/dt Rating
- RoHS compliant
With its robust design, the IRFR9210TF provides reliable operation even in challenging environments. It features fast switching speeds, which helps in reducing energy waste during the transition periods of the switching cycle. Additionally, it offers a high threshold voltage that ensures low standby power consumption when in the off state.
ON Semiconductor's commitment to environmental sustainability is reflected in the RoHS compliance of the IRFR9210TF, ensuring that it is free from hazardous substances and meets global environmental standards.
In summary, the IRFR9210TF from ON Semiconductor is a versatile and efficient P-Channel MOSFET that is suitable for a wide range of power applications. Its combination of high performance, reliability, and environmental friendliness make it an ideal choice for designers looking to optimize their power management systems.