EN
  • EN
  • DE

MAX607ESA

Part No MAX607ESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Low-Profile, 5V/12V or Adjustable, Step-Up DC-DC Converters for Flash Memory/PCMCIA Cards | IC REG FLASH MEM 1OUT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications Converter, Flash Memory PCMCIA Cards
Parts Input Voltage (V) 3V ~ 5.5V
Voltage - Output 5V, 12V, 3V ~ 12.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX607
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214375-MAX607ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX607ESA CAD Model

Description

Product Overview: MAX607ESA from Maxim Integrated

The MAX607ESA is a high-performance, low-power, dual operational amplifier (op-amp) developed by Maxim Integrated, a renowned manufacturer of analog and mixed-signal products. This precision op-amp is designed to offer a balance of speed and power efficiency, making it an ideal choice for a wide range of applications including sensor interfaces, active filters, and general-purpose amplification tasks.

Key Features

  • Low Power Consumption: The MAX607ESA is engineered for minimal power usage, which is crucial for battery-powered and portable devices where energy efficiency is of paramount importance.
  • High-Speed Performance: With a high gain-bandwidth product, this op-amp can handle fast signal changes, ensuring accurate amplification in dynamic systems.
  • Wide Supply Voltage Range: This device operates over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Stable Operation: The MAX607ESA is designed for stability, reducing the risk of oscillation and ensuring reliable performance across its operational range.
  • Dual Amplifier Design: The inclusion of two op-amps in a single package allows for compact circuit designs and can help to reduce overall component count.

Applications

  • Battery-Powered Devices
  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Audio Electronics
  • Medical Devices

The MAX607ESA is available in a small 8-pin SOIC package, which is ideal for space-constrained applications. Its robust design ensures that it can operate under harsh conditions, which is critical for industrial and automotive applications that require reliable performance in extreme environments.

Maxim Integrated's commitment to quality means that the MAX607ESA has been rigorously tested for stability and performance, ensuring that designers can integrate this op-amp into their systems with confidence. Whether you are developing a sophisticated medical device or a simple audio amplifier, the MAX607ESA provides a versatile, efficient solution for your operational amplification needs.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess