EN
  • EN
  • DE

ISL9V5045S3ST-F085

Part No ISL9V5045S3ST-F085
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description IGBT 480V 51A 300W D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202618-ISL9V5045S3ST-F085
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Transistors IGBTs Single IGBTs
Series Automotive, AEC-Q101, EcoSPARK®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 480 V
Current - Collector (Ic) (Max) 51 A
Vce(on) (Max) @ Vge, Ic 1.6V @ 4V, 10A
Power - Max 300 W
Ultra Librarian 3D Model Ultra Librarian ISL9V5045S3ST-F085 CAD Model

Description

The ISL9V5045S3ST-F085 is a state-of-the-art ignition insulated-gate bipolar transistor (IGBT) from ON Semiconductor, designed to provide efficient and reliable performance for automotive ignition systems. This N-channel IGBT is part of the EcoSPARK® 2 family, which is known for its robustness and energy efficiency, making it an ideal choice for modern high-performance vehicles.

With a 500V collector-emitter voltage (Vce) and a collector current rating of 290 mA, the ISL9V5045S3ST-F085 is capable of handling the demanding requirements of automotive ignition applications. Its 450mJ of clamped inductive load energy ensures it can withstand the energy pulses typical in ignition coils without performance degradation.

The device features a low on-state voltage drop (Vce(sat)) which enhances its energy efficiency, leading to reduced power loss and improved fuel economy. The IGBT's fast switching speed is another key attribute, contributing to a more precise ignition timing, which in turn helps to optimize engine performance and reduce emissions.

ON Semiconductor has engineered the ISL9V5045S3ST-F085 with advanced technologies that enhance its ruggedness and reliability. It includes a robust and reliable design that is resistant to the harsh conditions found in automotive environments, such as high temperatures and voltage transients. Its surface mount D2PAK (TO-263) package allows for efficient heat dissipation and compact design, facilitating easier integration into a wide range of automotive ignition systems.

Overall, the ISL9V5045S3ST-F085 offers automotive designers a powerful and efficient IGBT solution that meets the stringent requirements of modern vehicle ignition systems. With its combination of high energy handling capability, fast switching speed, and energy-efficient operation, this ON Semiconductor product is a top choice for manufacturers looking to enhance the performance and reliability of their automotive applications.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess