EN
  • EN
  • DE

ISMA5925BT3G

Part No ISMA5925BT3G
Manufacturer ON Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164694-ISMA5925BT3G
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISMA5925BT3G CAD Model

Description

ISMA5925BT3G - ON Semiconductor

The ISMA5925BT3G is a high-performance, surface-mount Schottky Barrier Rectifier designed by ON Semiconductor. It is a robust and efficient solution for fast-switching applications that require a low forward voltage drop and high surge capability. This component is a perfect fit for a variety of electronic devices, particularly in power supply circuits and high-frequency inverters.

Key Features:

  • High Surge Capability: The ISMA5925BT3G is capable of handling high surge currents, making it suitable for applications that experience transient over-voltage conditions.
  • Low Forward Voltage Drop: With its Schottky barrier design, it ensures a low forward voltage drop, which translates to increased system efficiency and reduced thermal issues.
  • Power Dissipation: It has a power dissipation of 1.25 Watts, which facilitates good thermal management within a circuit.
  • Reverse Voltage: The device supports a maximum reverse voltage of 25V, making it suitable for many low to medium voltage applications.
  • Forward Continuous Current: It can handle a forward continuous current of up to 1 Ampere, ensuring reliable performance in a range of operating conditions.
  • Package: The ISMA5925BT3G comes in a compact SMA package, which is ideal for space-constrained applications.
  • Pb-Free and RoHS Compliant: The product is lead-free and complies with the RoHS directive, which makes it environmentally friendly and suitable for use in various global markets.

Applications:

The ISMA5925BT3G is versatile and can be used in numerous applications, including:

  • DC/DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Switching Power Supplies
  • Power Management in Portable and Battery-Powered Products

ON Semiconductor's commitment to quality ensures that the ISMA5925BT3G is a reliable and durable choice for engineers and designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Hanrun
Lowest to $0.8712
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
TA-I
Lowest to $0.1194
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess