EN
  • EN
  • DE

J310G

Part No J310G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description JFET VHF/UHF Amplifiers N-Channel - Depletion | JFET N-CH 25V 60MA TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type N-Channel JFET
Frequency 100MHz
Gain 16dB
Voltage - Test 10V
Current Rating (Amps) 60mA
Current - Test 10mA
Voltage - Rated 25V
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number J310
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1191340-J310G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian J310G CAD Model

Description

The ON Semiconductor J310G is a high-performing N-Channel JFET that offers an excellent balance of forward transfer admittance and output conductance, which is optimized for superb amplifier and oscillator applications. This particular JFET is widely recognized for its low noise and low leakage characteristics, making it an ideal choice for various sensitive electronic circuits.

Key Features:

  • High Transconductance: The J310G boasts a high forward transfer admittance, which is essential for amplifiers as it helps in achieving higher gain.
  • Low Leakage Current: It exhibits a very low leakage current, ensuring minimal power loss and preventing unwanted effects on the circuit's performance.
  • Low Noise: With its low intrinsic noise, the J310G is perfect for audio and other sensitive applications where noise can be a significant concern.
  • Wide Dynamic Range: The device operates effectively over a wide range of frequencies, making it versatile for various applications.
  • High Input Impedance: The high input impedance makes it less likely to load down preceding stages, which can be beneficial in preserving signal integrity.

Applications:

  • Audio Amplifiers
  • High-Fidelity Amplifiers
  • Oscillators
  • Buffer Amplifiers
  • Impedance Converters
  • Switches

The J310G operates in the depletion mode, which means it is normally on and requires a negative gate voltage to turn off. This characteristic allows for the creation of simple constant current sources and analog switches. Its robust design ensures reliable operation over a wide range of temperatures, making it suitable for demanding environments.

ON Semiconductor's commitment to quality ensures that the J310G meets the rigorous standards required for industrial and consumer electronic devices. Whether you are designing a high-end audio system or a precision analog circuit, the J310G is a dependable component that will enhance the performance of your electronic designs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess