EN
  • EN
  • DE

KA78L12AMTF

Part No KA78L12AMTF
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 3-terminal 0.1A positive voltage regulator | IC REG LINEAR 12V 100MA SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Part Status Last Time Buy
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 12V
Output Current 100mA
Current - Quiescent (Iq) 6mA
PSRR 65dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-243AA
Supplier Device Package SOT-89-3
Family Part Number KA78L12
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1192479-KA78L12AMTF
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KA78L12AMTF CAD Model

Description

ON Semiconductor KA78L12AMTF Voltage Regulator

The ON Semiconductor KA78L12AMTF is a fixed voltage regulator designed to offer a consistent 12V output. This precision device is a part of the wider KA78xx family, which is well-regarded for providing stable DC voltages for a variety of electronic applications. The KA78L12AMTF is a reliable solution for circuits requiring a regulated power supply, and it is especially suitable for small-scale projects and portable devices.

The regulator comes in a compact TO-220F package, which is known for its ability to dissipate heat efficiently. This feature is crucial for maintaining stability and longevity, as voltage regulators can generate significant heat during operation. The TO-220F package also makes the KA78L12AMTF easy to mount on a printed circuit board (PCB) and provides adequate insulation from other components.

With an output current of up to 1A, the KA78L12AMTF is capable of powering a range of devices, from simple logic circuits to more demanding applications. Its built-in protection features include over-current protection, which helps prevent damage to the regulator and the connected load in case of a fault or excessive power draw. Additionally, the device includes thermal shutdown capabilities, which automatically turn off the regulator if it reaches a critical temperature, thereby safeguarding the regulator and the system it powers.

Another advantage of the KA78L12AMTF is its low dropout voltage, which means it can maintain a stable output even when the input voltage is only slightly higher than the output voltage. This characteristic is particularly beneficial in battery-powered applications where the input voltage can vary significantly during operation.

The KA78L12AMTF is also characterized by its low quiescent current, which is the current consumed by the regulator when no load is present. This feature is essential for battery-operated devices, as it minimizes power drain and extends battery life.

Overall, the ON Semiconductor KA78L12AMTF voltage regulator is a practical choice for designers looking for a reliable and efficient solution to ensure a steady 12V supply. Its robust package, protection features, and energy-efficient operation make it a versatile component for a wide array of electronic projects.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess