EN
  • EN
  • DE

KSA642CYTA

Part No KSA642CYTA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 25V 0.3A TO-92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP 25 V 300 mA - 400 mW Through Hole TO-92-3
Manufacturer ON Semiconductor
Package Tape & Box (TB)
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name KSA642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922511-KSA642CYTA
Ultra Librarian 3D Model Ultra Librarian KSA642CYTA CAD Model

Description

ON Semiconductor KSA642CYTA PNP Transistors

The ON Semiconductor KSA642CYTA is a high-quality PNP transistor that offers excellent performance for a wide range of electronic applications. This component is designed to meet the needs of modern circuit designs, providing reliable switching and amplification with a focus on energy efficiency and durability.

Key Features

  • Type: PNP Epitaxial Silicon Transistor
  • Package: TO-92 form factor, offering a compact design for easy integration into various circuit layouts.
  • Voltage Ratings: It is capable of withstanding a collector-base voltage (VCBO) of -30V, a collector-emitter voltage (VCEO) of -25V, and an emitter-base voltage (VEBO) of -5V.
  • Current Handling: The device can manage a continuous collector current (IC) of up to -500mA, making it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation (PD) of 625mW, the KSA642CYTA can handle a fair amount of power without overheating, contributing to the longevity of the device.
  • Gain Bandwidth Product (fT): The transistor offers a transition frequency of 50MHz, which is ideal for high-frequency or fast-switching applications.
  • hFE: It has a high DC current gain (hFE) range of 120 to 560, providing a strong and consistent signal amplification.

Applications

The KSA642CYTA is versatile and can be used in various applications, such as:

  • Audio amplifiers and sound reinforcement systems
  • Signal processing
  • Power management circuits
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Engineered for reliability, the KSA642CYTA transistor is made with ON Semiconductor's high manufacturing standards, ensuring stable operation over its lifetime. Whether you're designing consumer electronics, industrial control systems, or automotive applications, the KSA642CYTA provides the performance and efficiency required for today's demanding electronic environments.

ON Semiconductor's commitment to quality ensures that the KSA642CYTA transistor will not only meet but exceed the expectations of engineers and designers looking for a robust PNP solution for their circuit designs.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess