EN
  • EN
  • DE

KSC5302DTU

Part No KSC5302DTU
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 400V 2A TO220-3  /  Bipolar (BJT) Transistor NPN 400 V 2 A 50 W Through Hole TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 400 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 200mA, 1A
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 10 @ 1A, 1V
Power - Max 50 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number KSC5302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 50
Win Source Part Number 993535-KSC5302DTU
Ultra Librarian 3D Model Ultra Librarian KSC5302DTU CAD Model

Description

The ON Semiconductor KSC5302DTU is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of power amplification and switching applications. This device is a testament to ON Semiconductor's commitment to providing reliable and robust components for industrial, commercial, and consumer markets.

Key Features

  • High Voltage Capability: The KSC5302DTU is capable of withstanding voltages up to 800V, making it suitable for high-voltage applications.
  • High Current Handling: With a continuous collector current rating of 5A, this transistor can handle significant current loads without performance degradation.
  • Low Saturation Voltage: Its low collector-emitter saturation voltage ensures efficient operation and reduced power losses.
  • Fast Switching Speed: Designed for quick transitions, the KSC5302DTU is ideal for switching applications requiring high speed.
  • TO-3P Package: Encased in a TO-3P package, it offers excellent thermal performance and is easy to mount on a heatsink for enhanced thermal management.

Applications

The versatility of the KSC5302DTU allows it to be used in various applications, including:

  • Switching regulators
  • Power inverters
  • Motor controls
  • Audio power amplifiers
  • High-voltage power supplies

Quality and Reliability

ON Semiconductor is known for its high-quality products, and the KSC5302DTU is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance consistency. Whether for prototyping or mass production, this transistor is a solid choice for designers and engineers looking for a dependable component.

Technical Specifications

Parameter Value Collector-Emitter Voltage (Vceo) 800V Collector Current (Ic) 5A Power Dissipation (Pd) 80W Configuration Single

For more detailed information, refer to the KSC5302DTU datasheet provided by ON Semiconductor. The datasheet includes complete technical specifications, pinout information, and application notes to assist in the design and implementation of this transistor in various circuits.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess