EN
  • EN
  • DE

KSE172STU

Part No KSE172STU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 3A TO-126
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP 80 V 3 A 50MHz 1.5 W Through Hole TO-126-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-225AA, TO-126-3
Case / Package TO-126-3
Family Name KSE17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876448-KSE172STU
Ultra Librarian 3D Model Ultra Librarian KSE172STU CAD Model

Description

Introducing the KSE172STU NPN Transistor from ON Semiconductor

The KSE172STU is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is engineered to provide a perfect blend of power handling, efficiency, and reliability, making it an excellent choice for a wide range of electronic applications.

Key Features:

  • High Current Capacity: The KSE172STU is capable of handling high collector currents, making it suitable for power amplification and switching applications where high current flow is essential.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which reduces power loss and improves efficiency in the circuit.
  • Fast Switching Speeds: With its quick response time, this transistor is ideal for applications that require rapid switching, such as pulse circuits and drivers.
  • High Power Dissipation: The device can dissipate a considerable amount of power, ensuring stability and reliability even under strenuous conditions.
  • Complementary PNP Type: The KSE172STU has a complementary PNP type available, providing flexibility in designing push-pull amplifiers and other complementary circuit configurations.

Applications:

The KSE172STU NPN transistor is versatile and can be used in various applications, including:

  • Audio Power Amplifiers
  • Power Supply Regulation Circuits
  • Motor Control Circuits
  • Switching Regulators
  • Driver Stages in Hi-Fi Amplifiers and TV Circuits

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The KSE172STU is built with state-of-the-art manufacturing processes, ensuring that it meets the stringent requirements of the industry. It is designed to withstand harsh conditions and provide consistent performance over its lifespan.

Technical Specifications:

Before incorporating the KSE172STU into your designs, please consult the detailed datasheet provided by ON Semiconductor for comprehensive technical specifications, including the maximum ratings for collector current, collector-emitter voltage, power dissipation, and junction temperature.

With the KSE172STU NPN transistor, designers and engineers can expect a robust and efficient component that upholds the quality standards of ON Semiconductor, making it a smart choice for your next project.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess