EN
  • EN
  • DE

L14C1

Part No L14C1
Manufacturer ON Semiconductor
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 880NM TOP TO206AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Phototransistors
Mfr ON Semiconductor
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 50 V
Current - Dark (Id) (Max) 100 nA
Wavelength 880nm
Viewing Angle 80°
Power - Max 300 mW
Mounting Type Through Hole
Orientation Top View
Temperature Range - Operating -65°C ~ 125°C (TA)
Package / Case TO-206AA, TO-18-3 Metal Can
Base Product Number L14
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 611439-L14C1
Ultra Librarian 3D Model Ultra Librarian L14C1 CAD Model

Description

ON Semiconductor L14C1 Phototransistor Overview

The ON Semiconductor L14C1 is a high-performance silicon phototransistor that is designed to offer responsive and reliable light detection in a wide range of applications. This versatile component is housed in a durable, small package that enables it to be easily integrated into various electronic systems.

Key Features

  • Sensitivity: The L14C1 phototransistor is highly sensitive to visible and near-infrared light, making it an excellent choice for applications requiring accurate light sensing.
  • Speed: It offers a fast response time, ensuring quick reactions to changes in light intensity which is crucial for applications such as light meters, encoders, and optical switches.
  • Package: The device comes in a compact, clear epoxy package that allows for easy mounting on a printed circuit board (PCB) and is suitable for through-hole technology (THT) assembly.
  • Operating Range: The L14C1 operates effectively over a broad temperature range, making it suitable for use in environments with varying temperature conditions.
  • Collector-Emitter Voltage: It supports a maximum collector-emitter voltage of 30V, providing a good range of operation for different circuit designs.
  • Power Dissipation: With a power dissipation rating of 100mW, the L14C1 can handle a moderate amount of power without overheating, ensuring stable performance.

Applications

The ON Semiconductor L14C1 phototransistor is ideal for a variety of applications, including:

  • Automatic lighting and daylight controls
  • Optical switches and encoders
  • Light beam interruption and reflection detection
  • Industrial control systems
  • Consumer electronics

Conclusion

With its high sensitivity, fast response time, and versatile package, the ON Semiconductor L14C1 phototransistor is a reliable choice for designers and engineers looking to enhance the performance of their light-sensing applications. Its robust design and ease of integration make it a go-to component for a multitude of electronic systems requiring precise light detection and control.

You May Also Be Interested in

Everlight Electronics Co Ltd
5mm DIP Ambient Light Sensor
Need more? Email Us
LITE-ON Technology
PT/IR LTR-C9303B SMD LED
Need more? Email Us
Vishay
PHOTOTRANSISTOR NPN TO-18 / Phototransistor IR Chip Silicon 850nm 3-Pin TO-206AA Bulk
Lowest to $4.1998
Panasonic
Silicon NPN Phototransistor
Lowest to $3.2640
Sharp Microelectronics
Narrow Acceptance Phototransistor
Need more? Email Us
Everlight Electronics Co Ltd
20mA 30V 860nm 100nA Through Hole,L=4.5mm Phototransistors RoHS
Lowest to $0.0539
LITE-ON Technology
SENSOR PHOTO SIDE VIEW RADIAL
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
LITE-ON Technology
PT/IR LTR-350 PTD SIDE LOOKING
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3326 $116.4100
540+ $0.3222 $173.9880
745+ $0.3119 $232.3655
960+ $0.3015 $289.4400
1,285+ $0.2703 $347.3355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess