EN
  • EN
  • DE

LA5797MC-BH

Part No LA5797MC-BH
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 7.5V
Maximum Output Voltage 28V
Frequency - Switching 140kHz
Synchronous Rectifier No
Temperature Range - Operating -25°C to 90°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 205947-LA5797MC-BH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA5797MC-BH CAD Model

Description

Introducing the LA5797MC-BH Integrated Circuit from ON Semiconductor

The LA5797MC-BH is a high-performance integrated circuit (IC) designed and manufactured by the renowned ON Semiconductor, a leader in energy-efficient innovations. This IC is part of ON Semiconductor's broad portfolio of components that cater to various electronic applications, delivering both reliability and efficiency.

The LA5797MC-BH IC is a versatile device that finds its application across a wide range of electronic systems. It is particularly well-suited for power management tasks, where stable and reliable operation is critical. As with all ON Semiconductor products, this IC is engineered to meet the highest standards of quality, ensuring that it performs consistently under various conditions.

Key Features of LA5797MC-BH

  • High Efficiency: The IC is designed to optimize power usage, which not only extends the life of the electronic components but also reduces energy costs, making it an environmentally friendly option.
  • Durability: Built with robust materials, the LA5797MC-BH is able to withstand challenging environments and resist common stress factors such as high temperatures and voltage fluctuations.
  • Compact Design: The small form factor of the IC makes it an ideal choice for applications where space is at a premium, without compromising on power or functionality.
  • Integration: With multiple functionalities integrated into a single chip, this IC simplifies circuit design and can contribute to reducing the overall bill of materials for electronic systems.

Applications for LA5797MC-BH

The LA5797MC-BH is a versatile component that can be used in a variety of applications. Some of the most common uses include:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive electronics, including infotainment systems and advanced driver-assistance systems (ADAS)
  • Industrial equipment, where consistent performance and reliability are essential
  • Power supply units for various electronic devices

ON Semiconductor's commitment to sustainability and quality is reflected in the LA5797MC-BH, making it a smart choice for manufacturers looking to create products that are both powerful and environmentally conscious. Whether you're designing the next generation of consumer electronics or upgrading industrial machinery, the LA5797MC-BH provides the performance and reliability you need.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4515 $58.0600
100+ $1.1910 $119.1000
155+ $1.1538 $178.8390
210+ $1.1166 $234.4860
270+ $1.0794 $291.4380
360+ $0.9677 $348.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess