EN
  • EN
  • DE

LA6583M-NMB-TLM3-E

Part No LA6583M-NMB-TLM3-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Full,Half - Bridge Drivers
Manufacturer ON Semiconductor
Win Source Part Number 293174-LA6583M-NMB-TLM3-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA6583M-NMB-TLM3-E CAD Model

Description

The LA6583M-NMB-TLM3-E is a high-performance, motor driver IC from ON Semiconductor, designed to cater to a wide range of applications requiring precise motor control. This versatile driver is an ideal solution for driving small brushless DC (BLDC) motors, stepper motors, and other similar devices demanding smooth and efficient operation.

Key Features

  • Integrated Control Functions: The LA6583M-NMB-TLM3-E integrates several control functions that simplify circuit design and reduce external component count, which can lead to a cost-effective and compact motor control solution.
  • High-Efficiency Operation: This motor driver is engineered for efficiency, which helps to minimize power loss and heat generation, ensuring reliable performance even in continuous operation scenarios.
  • Robust Protection Features: The device includes various protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout, which safeguard the IC and the motor from potential damage caused by abnormal operating conditions.
  • Flexible Supply Voltage Range: It supports a wide range of supply voltages, making it suitable for use in various applications with different power requirements.
  • Compact Packaging: The LA6583M-NMB-TLM3-E comes in a small package, which is ideal for applications where space is at a premium.

Applications

The LA6583M-NMB-TLM3-E is designed for use in various applications, including but not limited to:

  • Office automation equipment
  • Consumer electronics
  • Small appliances
  • Robotics and automation systems
  • Medical devices

Technical Specifications

Parameter Value Output Current Up to x Amps Supply Voltage Range x to x V Operating Temperature Range -x to x°C Package Type Specify package

Note: The technical specifications are provided for reference. For detailed specifications, please refer to the official datasheet provided by ON Semiconductor.

With its robust feature set and versatile application range, the LA6583M-NMB-TLM3-E from ON Semiconductor stands out as a superior choice for designers looking to enhance the performance and reliability of their motor-driven systems.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess