EN
  • EN
  • DE

LA74309TT

Part No LA74309TT
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC MICROPHONE AMP DSC 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 3.1 V to 3.6 V
Features Microphone, Standby
Mounting SMD (SMT)
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 10-MSOP
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 070674-LA74309TT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA74309TT CAD Model

Description

ON Semiconductor LA74309TT - High-Performance Analog Switch

The LA74309TT from ON Semiconductor is a cutting-edge analog switch designed to offer high performance for a wide array of applications. This device is characterized by its low on-resistance, high off-isolation, and its capability to handle both analog and digital signals effectively. The LA74309TT is an ideal choice for designers looking to incorporate a reliable switch that ensures minimal signal distortion and loss.

Key Features

  • Low On-Resistance: The switch comes with an exceptionally low on-resistance, which reduces power consumption and minimizes voltage drops across the switch, ensuring signals are transferred with high fidelity.
  • High Off-Isolation: It provides excellent off-isolation, which prevents unwanted signal leakage between the source and the load when the switch is in the off state, enhancing overall system performance.
  • Broad Voltage Range: The LA74309TT operates over a wide voltage range, making it a versatile component for various power environments and applications.
  • Fast Switching Speed: The device is designed for rapid switching, allowing for quick transitions between on and off states, which is critical for high-speed signal processing.
  • Low Power Consumption: With its efficient design, the LA74309TT helps in reducing the overall power usage of the system, contributing to energy savings and longer battery life in portable applications.

Applications

The LA74309TT is suitable for a myriad of applications that require high-performance switching. It is commonly used in:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Devices
  • Test Equipment
  • Portable Electronics

ON Semiconductor's LA74309TT is supplied in a compact package that is easy to integrate into various circuit designs. Its robustness and reliability make it a preferred choice for engineers and designers seeking a high-quality analog switch that does not compromise on performance. Whether it is for consumer electronics or industrial applications, the LA74309TT stands out as a component that can deliver precision and durability.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4964 $66.4748
15+ $7.7916 $116.8740
23+ $7.5479 $173.6017
32+ $7.3054 $233.7728
41+ $7.0617 $289.5297
55+ $6.3306 $348.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess