EN
  • EN
  • DE

LB11693H-MPB-E

Part No LB11693H-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR/PWM HSOP36R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Applications General Purpose
Output Current 1.8A
Supply Voltage - Operating 9.5 V to 28 V
Voltage - Load 9.5 V to 28 V
Temperature Range - Operating -30°C to 100°C (TA)
Mounting SMD (SMT)
Case / Package 36-HSOP
Win Source Part Number 205972-LB11693H-MPB-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11693H-MPB-E CAD Model

Description

The LB11693H-MPB-E is a high-performance, three-phase brushless motor driver produced by ON Semiconductor, a company renowned for its innovative and energy-efficient solutions. Designed for precision motor control, this integrated circuit is an ideal choice for a wide range of applications, including cooling fans, home appliances, and office automation equipment.

Key Features:

  • Three-Phase Brushless DC Motor Control: The LB11693H-MPB-E provides efficient control for three-phase brushless DC motors, ensuring smooth and reliable operation.
  • Integrated Power Transistors: This driver integrates high-voltage power transistors, which simplifies the circuit design and reduces external component count.
  • Forward/Reverse Rotation Control: The device supports both forward and reverse motor rotations, allowing for versatile usage in various applications.
  • Lock Protection and Automatic Restart Function: It features built-in lock protection and an automatic restart function, which enhances the safety and durability of the motor by preventing damage due to lock-up.
  • Overcurrent Protection: The LB11693H-MPB-E includes an overcurrent protection circuit to safeguard the motor and driver from excessive currents.
  • Thermal Shutdown Feature: A thermal shutdown feature is also integrated, which prevents the device from overheating, ensuring longevity and stable performance.
  • Low Power Consumption: Designed with energy efficiency in mind, this driver maintains low power consumption, making it suitable for battery-powered devices.

Applications:

  • PC and Server Cooling Fans
  • Blowers and Ventilation Systems
  • Home Appliances such as Air Purifiers and Refrigerators
  • Office Automation Equipment like Printers and Copiers

ON Semiconductor's LB11693H-MPB-E motor driver is a robust solution that combines high performance with energy efficiency. Its comprehensive set of features provides designers with the flexibility to create advanced motor control systems that are reliable, safe, and cost-effective.

You May Also Be Interested in

Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3148 $58.2036
17+ $6.8226 $115.9842
27+ $6.6101 $178.4727
37+ $6.3964 $236.6668
47+ $6.1839 $290.6433
63+ $5.5440 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess