EN
  • EN
  • DE

LB11964M-TLM-E

Part No LB11964M-TLM-E
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SO-8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 714796-LB11964M-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11964M-TLM-E CAD Model

Description

ON Semiconductor LB11964M-TLM-E Motor Driver IC

The LB11964M-TLM-E is a high-performance motor driver IC designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact, single-chip solution is engineered to drive small motors with precision and efficiency, making it an ideal choice for a wide range of applications, including consumer electronics, office automation equipment, and small appliances.

Key Features

  • Three-phase Brushless DC Motor Control: The LB11964M-TLM-E is capable of controlling three-phase brushless DC motors, providing smooth and efficient operation.
  • Low Voltage Operation: With an operating voltage range of 2.7V to 5.5V, this motor driver is suitable for battery-powered applications where power efficiency is crucial.
  • Low Saturation Voltage: The device features low saturation output voltage, which reduces power loss and improves overall efficiency.
  • Forward/Reverse Rotation Control: It allows for easy switching between forward and reverse motor rotation, adding versatility to its application.
  • Lock Protection and Automatic Restart Function: The built-in lock protection and automatic restart function safeguard the motor and the driver from potential damage due to lock-up conditions.
  • Compact Package: The LB11964M-TLM-E comes in a small-outline package, making it suitable for applications where space is at a premium.

Applications

The LB11964M-TLM-E's versatility makes it an excellent choice for a variety of small motor control applications. Its efficiency and low power consumption are particularly beneficial for battery-operated devices. Common applications include:

  • Portable electronic devices
  • Small cooling fans for computers and electronics
  • Office automation machines such as printers and scanners
  • Battery-powered toys
  • Home appliances with small motors

ON Semiconductor's commitment to innovation is reflected in the LB11964M-TLM-E motor driver IC, delivering performance, efficiency, and reliability for your motor control needs. Its integration of advanced features in a compact form factor ensures a seamless and energy-efficient operation for a multitude of small motor applications.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess