Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bipolar
Channel Output Current 1.5A
Supply Voltage - Operating 6.4 V to 7 V
Voltage - Load 24V
Temperature Range - Operating -30°C to 80°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 14-SOIC / 14MFPS
Win Source Part Number 205987-LB1863M-MPB-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1863M-MPB-E CAD Model

Description

ON Semiconductor LB1863M-MPB-E Motor Driver IC

The LB1863M-MPB-E from ON Semiconductor is a highly efficient and reliable motor driver IC designed for a wide range of applications. This versatile component is particularly suited for driving small brush-type DC motors, providing precise control and stable operation. The LB1863M-MPB-E is built with advanced semiconductor technology, ensuring high performance and a long operational life.

Key Features

  • Voltage Range: The device operates within a voltage range of 4.5V to 16V, making it suitable for various low-voltage applications.
  • Output Current: It can deliver an output current of up to 1A, which is ideal for small to medium-sized motors.
  • Low Saturation Voltage: The IC has a low saturation voltage, which reduces power loss and improves efficiency, especially important in battery-powered applications.
  • Built-in Protection Features: It includes thermal shutdown circuitry, overcurrent protection, and a back-EMF protection circuit, which safeguards the IC and the motor from potential damage due to abnormal operating conditions.
  • Compact Package: The LB1863M-MPB-E comes in a Mini Power Block (MPB) package, which is designed for space-saving on the PCB and is easy to integrate into various designs.

Applications

The LB1863M-MPB-E is ideal for use in a variety of applications, including:

  • Portable devices
  • Office automation machines
  • Consumer electronics
  • Small appliances
  • Battery-powered toys

This motor driver IC is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing a new product or looking for a replacement part, the LB1863M-MPB-E offers the performance and durability needed to ensure your motor-driven applications run smoothly.

For detailed specifications, application circuits, and additional information, engineers and designers should refer to the official ON Semiconductor datasheets and product guides.

You May Also Be Interested in

Infineon Technologies
IC MOSFET DRIVER IQFN-40
Lowest to $9.1405
ECAD model for TDA21211
Texas Instruments
IC SYNC BUCK NEXFET 8VSON / Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)
Lowest to $2.0517
ECAD model for CSD97395Q4MT
NXP / Nexperia
IC DRIVER DUAL BTL PWR 16DIP
Need more? Email Us
ECAD model for TDA7073A/N4,112
Infineon Technologies
IC MOTOR DRIVER 600V 23SOP / Half Bridge (3) Driver AC Motors UMOS 23-SOP
Need more? Email Us
ECAD model for IRSM505-084PA
Texas Instruments
IC BRIDGE DRIVER PAR 16-DIP
Lowest to $29.5482
ECAD model for UC3717ANG4
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Lowest to $0.9504
ECAD model for MP86901-AGQT-P
Panasonic
IC MOTOR DRIVER PAR 34HSOP / Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 24-HQFN (4x4)
Need more? Email Us
ECAD model for AN44070A-VF
Texas Instruments
IC BRIDGE DRIVER PAR 28PLCC
Need more? Email Us
ECAD model for UC3770AQTR
Analog Devices Inc.
100V HALF BRIDGE DRIVER / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $7.9115
ECAD model for LTC7060EMSE#WPBF

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention