EN
  • EN
  • DE

LC73854M-MPB-E

Part No LC73854M-MPB-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description DATA COMMUNICATION ICS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 176445-LC73854M-MPB-E
Ultra Librarian 3D Model Ultra Librarian LC73854M-MPB-E CAD Model

Description

ON Semiconductor LC73854M-MPB-E Product Overview

The LC73854M-MPB-E is an advanced CMOS digital tuning system IC designed by ON Semiconductor, a leader in energy-efficient innovations. This product is tailored for use in car radio systems and other audio equipment that requires high-precision digital tuning. The LC73854M-MPB-E stands out for its integration of a PLL (Phase Locked Loop) circuit, which ensures stable and accurate frequency selection for AM/FM radio systems.

Key Features

  • High Integration: The LC73854M-MPB-E integrates a PLL circuit with a built-in programmable divider, allowing for precise frequency synthesis and stable signal reception.
  • Versatile Frequency Range: This IC supports a wide range of frequencies, making it suitable for various global radio bands and standards.
  • Low Power Consumption: As a product of ON Semiconductor, it is designed with power efficiency in mind, ensuring low power consumption during operation, which is crucial for battery-powered devices.
  • Compact Packaging: The IC comes in a compact package, allowing for space-saving designs in modern electronics where board real estate is at a premium.
  • High Reliability: Manufactured with ON Semiconductor's rigorous quality standards, the LC73854M-MPB-E promises high reliability and performance consistency.

Applications

The LC73854M-MPB-E is primarily used in automotive audio systems but is also suitable for a variety of other applications that require digital tuning capabilities, including:

  • Car Radio Systems
  • Home Audio Receivers
  • Portable Audio Devices
  • Hi-Fi Systems

Technical Specifications

ON Semiconductor provides detailed technical specifications for the LC73854M-MPB-E to assist designers and engineers in integrating this IC into their systems. For complete technical details, reference the official datasheet and design resources provided by ON Semiconductor.

Conclusion

The LC73854M-MPB-E from ON Semiconductor represents a blend of performance, efficiency, and reliability for digital tuning systems. It is a testament to ON Semiconductor's commitment to providing advanced solutions for the ever-evolving electronics industry.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9681 $62.7129
21+ $5.7184 $120.0864
32+ $5.5394 $177.2608
44+ $5.3604 $235.8576
56+ $5.1825 $290.2200
75+ $4.6454 $348.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess