EN
  • EN
  • DE

MAX3223EIDW

Part No MAX3223EIDW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 2/2 Transceiver Full RS232 20-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name MAX3223
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49829, MAX3223EIDW-ND, MAX3223EIDWG4, MAX3223EIDWG4-ND
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881501-MAX3223EIDW
Ultra Librarian 3D Model Ultra Librarian MAX3223EIDW CAD Model

Description

The MAX3223EIDW is a high-performance, low-power, 3-V to 5.5-V RS-232 transceiver from Texas Instruments, designed to operate with a single power supply. This device is particularly suitable for applications requiring efficient communication through the RS-232 protocol, such as industrial control systems, point-of-sale equipment, and telecommunications infrastructure.

Key Features

  • Power Supply Range: Operates from a single 3-V to 5.5-V power supply, making it versatile for various applications.
  • Low Power Consumption: Features a low-power shutdown mode, significantly reducing power usage when not in active operation.
  • Electrostatic Discharge Protection: Integrated ESD protection circuitry guards against electrostatic discharges, ensuring reliability and longevity of the device.
  • High Data Rate: Supports data rates up to 250 kbps, allowing for high-speed data transmission.
  • Receiver Hysteresis: Built-in receiver hysteresis improves noise rejection, enhancing signal integrity and communication robustness.

Applications

The MAX3223EIDW is ideal for a wide range of applications that require reliable RS-232 communication, such as:

  • Portable and battery-powered electronics
  • Industrial control systems
  • Data acquisition systems
  • Point-of-sale terminals
  • Telecommunications equipment

Package and Quality

This device is offered in a 20-pin SOIC (DW) package, which provides a compact footprint suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the MAX3223EIDW is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

With its combination of low-power operation, high data rate capability, and robust ESD protection, the MAX3223EIDW from Texas Instruments stands out as a reliable solution for any application requiring efficient RS-232 communication. Its flexible power supply requirements and compact packaging make it a versatile choice for designers looking to integrate RS-232 connectivity into their systems.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7241 $51.7579
45+ $2.2352 $100.5840
70+ $2.1654 $151.5780
96+ $2.0955 $201.1680
124+ $2.0257 $251.1868
166+ $1.8161 $301.4726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,731 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess