EN
  • EN
  • DE

LC75343M-TLM-E

Part No LC75343M-TLM-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC SOC VOLUME CONTROL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Volume Control
Applications Audio Systems
Number of Channels 2
Supply Voltage - Operating 4.5 V to 9 V
Case / Package 36-MFPSDJ
Win Source Part Number 070791-LC75343M-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75343M-TLM-E CAD Model

Description

The LC75343M-TLM-E is a state-of-the-art electronic volume controller IC designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is engineered to provide precise volume control in a wide range of audio applications, from professional audio systems to consumer electronics. Its high level of integration and performance makes it an ideal choice for designers looking to enhance the user experience in their audio products.

Key Features

  • High-Resolution Control: The LC75343M-TLM-E offers fine volume adjustment steps, enabling users to set the volume to their exact preference without the jumps or inconsistency found in lesser quality volume controls.
  • Low Noise and Distortion: Designed with audio fidelity in mind, this IC maintains a low noise floor and minimal distortion, ensuring that the audio signal remains pure and uncolored throughout the volume range.
  • Multiple Input Channels: It supports multiple input channels, which can be selected and controlled independently, providing versatility for systems that require the management of different audio sources.
  • Serial Control Interface: The inclusion of a serial control interface facilitates easy integration with microcontrollers or processors, allowing for digital control over the volume settings and input selections.
  • Compact Packaging: The LC75343M-TLM-E comes in a compact package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The versatility of the LC75343M-TLM-E allows it to be used in a variety of audio applications, including:

  • Home theater systems
  • High-fidelity audio equipment
  • Automotive audio systems
  • Professional audio mixers
  • Television sets

Technical Specifications

For those interested in the technical details, the LC75343M-TLM-E operates within a power supply range of 4.5V to 5.5V and features a wide operating temperature range, ensuring reliability and consistent performance under varying environmental conditions.

In summary, the LC75343M-TLM-E from ON Semiconductor is a robust and versatile volume controller IC that offers exceptional control and audio performance for a wide array of audio applications. Its integration of multiple channels, high-resolution control, and low noise characteristics make it a top choice for audio designers and engineers.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Texas Instruments
Lowest to $3.4344
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5271 $58.1233
56+ $2.0744 $116.1664
87+ $2.0097 $174.8439
119+ $1.9439 $231.3241
154+ $1.8792 $289.3968
206+ $1.6851 $347.1306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess