EN
  • EN
  • DE

LC75842EHS-E

Part No LC75842EHS-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Not For New Designs
Display Type LCD
Configuration 54 Segment
Operating Supply Current 1.2mA
Supply Voltage - Operating 4 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-QFP (7x7)
Win Source Part Number 129861-LC75842EHS-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75842EHS-E CAD Model

Description

ON Semiconductor LC75842EHS-E Product Overview

The ON Semiconductor LC75842EHS-E is a highly integrated and versatile LCD driver chip, designed to deliver efficient solutions for driving small to medium-sized dot matrix Liquid Crystal Displays (LCDs). This chip is part of ON Semiconductor's extensive portfolio of semiconductor components, which are engineered to meet the demanding needs of modern electronic devices.

Key Features

  • High Multiplex Ratio: The LC75842EHS-E is capable of handling a high multiplex ratio, which allows for the driving of more LCD segments with fewer pins, making it ideal for compact devices with limited space.
  • Low Power Consumption: It is designed for low power operation, helping extend battery life in portable devices.
  • Versatile Interface Options: The device supports multiple interface options, including SPI and I2C, providing flexibility in system design and ensuring easy integration with a variety of microcontrollers.
  • Integrated Display RAM: With its built-in display data RAM, the LC75842EHS-E can store display data, reducing the workload on the host processor and enabling smooth and efficient display updates.
  • Wide Operating Voltage Range: The chip operates over a wide voltage range, accommodating different power supply requirements and ensuring compatibility with a broad range of applications.

Applications

The LC75842EHS-E is suitable for a wide array of applications where a reliable and efficient LCD driver is required. It is commonly used in:

  • Automotive dashboards and control panels
  • Home appliances such as microwave ovens and washing machines
  • Industrial control interfaces
  • Handheld devices and portable instrumentation

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the LC75842EHS-E is no exception. This product is manufactured to the highest standards to ensure consistent performance and longevity in the field, making it a trusted choice for manufacturers and designers alike.

Whether you're developing an application for consumer electronics, automotive, or industrial purposes, the LC75842EHS-E from ON Semiconductor provides a compact, efficient, and reliable solution for driving your LCD displays.

You May Also Be Interested in

NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5729 $61.3019
26+ $4.5726 $118.8876
40+ $4.4306 $177.2240
54+ $4.2874 $231.5196
70+ $4.1441 $290.0870
94+ $3.7156 $349.2664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess