EN
  • EN
  • DE

LC87F1M16AUWA-2H

Part No LC87F1M16AUWA-2H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48SQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features - series Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 48-SQFP (7x7)
Manufacturer ON Semiconductor
Package Tray
Core Size 8-Bit
Speed 12MHz
Connectivity SIO, UART/USART, USB
Peripherals LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 20x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-SQFP (7x7)
Family Name LC87
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922789-LC87F1M16AUWA-2H
Ultra Librarian 3D Model Ultra Librarian LC87F1M16AUWA-2H CAD Model

Description

The ON Semiconductor LC87F1M16AUWA-2H is a high-performance, low-power microcontroller that combines advanced features and robust functionality to meet the demanding requirements of modern embedded systems. This 16-bit MCU is designed to deliver exceptional efficiency and versatility, making it an ideal choice for a wide range of applications, including automotive, industrial control, consumer electronics, and IoT devices.

Key Features

  • CPU Core: The LC87F1M16AUWA-2H is built around a powerful 16-bit CPU core that provides the computational horsepower necessary for complex algorithms and real-time processing tasks.
  • Memory: It comes with a generous 16MB of on-chip flash memory, offering ample space for application code storage and data management without the need for external memory components.
  • I/O Ports: A variety of input/output ports, including general-purpose I/O pins, ensure flexible connectivity options and easy interfacing with peripherals and external devices.
  • Analog Features: Integrated analog features such as an A/D converter and multiple PWM outputs support sophisticated analog signal processing and precise control applications.
  • Timer Functions: Built-in timer functions, including a watchdog timer and real-time clock, provide essential timing and scheduling capabilities for system management and reliability.
  • Low Power Modes: The device supports multiple low power modes, minimizing energy consumption during idle periods and extending battery life in portable applications.
  • Communication Interfaces: Onboard communication interfaces like UART, SPI, and I2C facilitate seamless data exchange with other components and systems.

Applications

The LC87F1M16AUWA-2H is a versatile microcontroller that can be deployed in a multitude of applications. Its robust set of features makes it particularly suited for automotive systems where reliability and performance are critical. It is also applicable in industrial automation for controlling machinery, monitoring sensors, and managing processes. In consumer electronics, it can be found in appliances, home automation systems, and portable devices. The microcontroller's low power consumption and rich feature set also make it a good candidate for IoT devices that require long-term operation on battery power.

Overall, the ON Semiconductor LC87F1M16AUWA-2H microcontroller is a sophisticated component that provides the reliability, efficiency, and flexibility needed to drive innovation in today's fast-paced technology landscape.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess