EN
  • EN
  • DE

LC87F2932AVU-QIP-E

Part No LC87F2932AVU-QIP-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description MICROCONTROLLER 8-BIT LC8XX CPU / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number LC87F
Standard Package 161 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 176970-LC87F2932AVU-QIP-E
Ultra Librarian 3D Model Ultra Librarian LC87F2932AVU-QIP-E CAD Model

Description

The LC87F2932AVU-QIP-E is a highly sophisticated microcontroller unit (MCU) from ON Semiconductor, designed to cater to a wide array of embedded applications. This powerful MCU is built on a proprietary core architecture that ensures efficient processing and optimal power consumption, making it an ideal choice for both industrial and consumer electronics.

Key Features

  • Advanced Core: At the heart of the LC87F2932AVU-QIP-E is a robust CPU core that delivers high-speed processing capabilities, allowing for swift data handling and control tasks.
  • Memory: Equipped with ample built-in memory, this MCU includes both Flash and RAM, providing sufficient space for complex programs and data storage without the need for external memory components.
  • I/O Flexibility: A wide range of input/output options are available, ensuring versatile connectivity with peripherals and other devices. This includes general-purpose I/O pins that can be configured for various functions based on specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the LC87F2932AVU-QIP-E is capable of operating in low-power modes, thereby extending the battery life of portable devices and reducing power costs in stationary applications.
  • Analog Features: The MCU comes with integrated analog peripherals such as ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), facilitating the processing of analog signals within a digital system framework.
  • Communication Protocols: It supports various communication protocols, including I2C, SPI, and UART, allowing for easy integration into systems requiring data exchange with other microcontrollers or external devices.

Applications

The versatility of the LC87F2932AVU-QIP-E makes it suitable for a diverse range of applications, from complex industrial control systems to consumer electronics like smart home devices. Its robust feature set also makes it an excellent choice for automotive electronics, healthcare devices, and IoT (Internet of Things) solutions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the LC87F2932AVU-QIP-E is no exception. It has been rigorously tested to meet the high standards expected of modern microcontrollers, ensuring dependable performance across various environmental conditions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess