ON Semiconductor LC89052T Product Overview
The LC89052T from ON Semiconductor is a state-of-the-art digital audio interface receiver designed to provide a seamless and efficient solution for digital audio data transfer. This integrated circuit is tailored for high-performance audio systems, offering robust features that ensure reliability and quality in sound reproduction.
Key Features:
- High-Resolution Audio Support: The LC89052T is capable of handling high-resolution audio formats, ensuring compatibility with the latest high-definition audio standards for a premium listening experience.
- Low Jitter Sensitivity: With its advanced architecture, the LC89052T minimizes jitter, which is crucial for maintaining the integrity of the audio signal and ensuring crystal-clear sound quality.
- Flexible Interface: This product offers a versatile interface that is compatible with various digital audio protocols, making it a suitable choice for a wide range of audio applications.
- Integrated PLL Circuit: The built-in Phase-Locked Loop (PLL) circuitry provides stable and precise clock recovery, essential for maintaining synchronization between digital audio devices.
Applications:
The LC89052T is ideal for use in a variety of audio equipment, including:
- AV Receivers
- Soundbars
- Home Theater Systems
- Professional Audio Interfaces
- Digital Mixing Consoles
Technical Specifications:
Parameter
Value
Supply Voltage
3.3V
Operating Temperature
-40°C to +85°C
Package
Compact TSSOP
In summary, the LC89052T from ON Semiconductor is a robust digital audio interface receiver that brings high-fidelity audio to life. With its advanced features and high-resolution audio support, it stands as an excellent choice for designers and manufacturers aiming to produce top-tier audio equipment.