EN
  • EN
  • DE

LE25U40PCMC-AH

Part No LE25U40PCMC-AH
Manufacturer ON Semiconductor
Catalog Memory
Description IC FLASH 4MBIT SPI 30MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface SPI
Clock Frequency 30 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC/SOPJ
Base Product Number LE25U40
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 876969-LE25U40PCMC-AH
Ultra Librarian 3D Model Ultra Librarian LE25U40PCMC-AH CAD Model

Description

ON Semiconductor LE25U40PCMC-AH EEPROM

The LE25U40PCMC-AH is a high-performance, 4-Mbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to offer a reliable and durable non-volatile memory storage solution for a wide range of applications, making it an ideal choice for designers looking to enhance their systems with a dependable data retention component.

Featuring a standard SPI (Serial Peripheral Interface) protocol, the LE25U40PCMC-AH allows for easy integration into existing designs, offering a straightforward communication interface that is both fast and efficient. This interface supports the traditional SPI commands and is capable of clock frequencies up to 20 MHz, enabling rapid data transfer rates that are essential for high-performance applications.

The device is organized as 512 pages, with each page containing 256 bytes, summing up to a total storage capacity of 4 megabits. It supports both page and byte write modes, giving developers the flexibility to choose the most suitable method for their specific requirements. The page write mode is particularly beneficial for writing large blocks of data efficiently, while the byte write mode is ideal for updating smaller amounts of data with minimal overhead.

One of the key features of the LE25U40PCMC-AH is its robust endurance, with the EEPROM capable of withstanding up to 1 million write cycles and offering a data retention period of 20 years. This level of reliability ensures that data is safely stored over extended periods, even under harsh operating conditions. The device operates across a wide voltage range of 2.5V to 5.5V, which makes it versatile for various supply voltages and compatible with many microcontrollers and digital systems.

The LE25U40PCMC-AH is also designed with security in mind, featuring a hardware and software protection mechanism to prevent accidental data erasure or alteration. Its small form factor and low power consumption make it an excellent choice for portable and battery-operated devices where space is at a premium, and energy efficiency is crucial.

In summary, the LE25U40PCMC-AH from ON Semiconductor is a robust, high-speed EEPROM that offers a secure and reliable solution for data storage needs in a wide array of electronic applications. Its durability, flexibility, and ease of use make it an attractive option for designers and engineers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2497 $67.4982
13+ $9.2308 $120.0004
20+ $8.9420 $178.8400
27+ $8.6533 $233.6391
35+ $8.3657 $292.7995
47+ $7.5006 $352.5282
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess