EN
  • EN
  • DE
  • IT

LM2574DW-ADJ

Part No LM2574DW-ADJ
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 0.5 A, Adjustable Output Voltage, Step-Down Switching Regulator | IC REG MULTI CONFG ADJ 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Buck-Boost
Output Type Adjustable
Voltage - Input (Minimum) 4.75V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 37V
Output Current 500mA
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LM2574
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1197310-LM2574DW-ADJ
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2574DW-ADJ CAD Model

Description

ON Semiconductor LM2574DW-ADJ: Step-Down Voltage Regulator

The LM2574DW-ADJ from ON Semiconductor is a versatile and efficient step-down (buck) voltage regulator that offers designers a practical solution for a wide range of power supply applications. This device is designed to convert higher DC input voltages into a lower DC output voltage, making it an ideal choice for various electronic devices requiring a stable and regulated power source.

The adjustable version of the LM2574 series allows you to set the output voltage from 1.23V to 37V, which provides a high level of flexibility for custom voltage requirements. This can be achieved by using two external resistors, enabling the designer to tailor the output to the specific needs of their application.

The LM2574DW-ADJ is capable of delivering up to 0.5A of output current, and it operates over a wide input voltage range from 4V to 40V. This makes it suitable for applications that must operate from a variety of input sources, including standard 5V, 12V, and 24V rails found in industrial and commercial settings.

One of the key features of this regulator is its high efficiency, which can reach up to 77% depending on the output voltage and load conditions. The device also includes an internal 52 kHz fixed-frequency oscillator that minimizes the size of the external components, particularly the inductor and capacitors. The LM2574DW-ADJ also incorporates a range of protective features such as thermal shutdown, current limit, and the ability to withstand transient input spikes, ensuring reliable operation under various conditions.

The regulator is packaged in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications. The LM2574DW-ADJ is a robust solution for designers looking to implement a simple, yet reliable power management system in their products.

Whether you are designing consumer electronics, portable devices, or industrial equipment, the LM2574DW-ADJ from ON Semiconductor provides a cost-effective, efficient, and versatile power conversion solution that can be easily integrated into your design.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.3027
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7226 $54.0582
16+ $6.3365 $101.3840
25+ $6.1385 $153.4625
34+ $5.9405 $201.9770
44+ $5.7425 $252.6700
59+ $5.1484 $303.7556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess