EN
  • EN
  • DE

LM2575D2T-3.3R4G

Part No LM2575D2T-3.3R4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV 3.3V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.75V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK-5
Win Source Part Number 018748-LM2575D2T-3.3R4G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM2575D2T-3.3R4G CAD Model

Description

ON Semiconductor LM2575D2T-3.3R4G Voltage Regulator

The LM2575D2T-3.3R4G is a highly efficient, monolithic integrated circuit voltage regulator designed and produced by ON Semiconductor. This device offers a convenient and robust solution for generating a regulated 3.3V output from a wide range of input voltages, varying from 4.75V to 40V. Its versatility makes it an ideal choice for a plethora of applications, ranging from simple power supplies to complex industrial systems.

The LM2575D2T-3.3R4G is part of the LM2575 series, which is renowned for its easy-to-use and simple design, requiring only a minimal number of external components to function. This switch-mode regulator operates at a fixed frequency of 52kHz, which allows for a smaller-sized inductor and capacitor, resulting in a compact power supply design. Additionally, its thermal shutdown and current limit features ensure safe operation under abnormal operating conditions.

Key features of the LM2575D2T-3.3R4G include:

  • 3.3V fixed output voltage
  • Output voltage tolerance of ±4% over the full temperature range
  • Output current capability of up to 1A
  • High efficiency up to 77%, which reduces the need for heat sinking
  • 52kHz fixed frequency internal oscillator
  • Thermal shutdown and current limit protection
  • TO-263 (D2PAK) surface-mount package

This voltage regulator is tailored for a wide array of applications, including but not limited to consumer electronics, office equipment, and industrial hardware. Its robustness is further enhanced by its ability to withstand rugged environmental conditions, making it suitable for use in automotive and other applications prone to high levels of disturbance.

Overall, the LM2575D2T-3.3R4G from ON Semiconductor is a reliable and efficient solution for designers looking to implement a stable power supply in their circuits without the complexity of designing a switch-mode power supply from scratch. Its standardized package, combined with ON Semiconductor's commitment to quality, ensures performance and longevity for any project it is incorporated into.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5505 $51.0100
48+ $2.0927 $100.4496
74+ $2.0273 $150.0202
102+ $1.9619 $200.1138
132+ $1.8965 $250.3380
177+ $1.7004 $300.9708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess