The LM2575TV-15G is a versatile and robust integrated circuit designed by ON Semiconductor, a leading figure in the field of energy-efficient innovations. This component is a fixed output voltage regulator, specifically engineered to deliver a constant 15V, making it ideal for a wide array of applications that require a stable voltage source.
Key Features:
- Output Voltage: Precisely regulated 15V output, suitable for various electronic applications.
- Output Current: Capable of delivering up to 1A of load current, ensuring reliable performance for moderate power demands.
- Efficiency: High-efficiency design, which minimizes the heat generation and enhances system reliability.
- Thermal Shutdown and Current Limit: In-built protection features safeguard the device and the system against excessive temperature and current.
- Voltage Precision: Maintains tight voltage accuracy, which is essential for sensitive electronic circuits.
- Package: Available in a TO-220-5 package, which is widely used and recognized for its ease of integration into various circuit designs.
Applications:
The LM2575TV-15G is a highly adaptable component that can be used in numerous applications. It is particularly well-suited for use in:
- Consumer Electronics
- Telecommunications Equipment
- Power Supply Modules
- Industrial Control Systems
- Battery-operated Devices
ON Semiconductor's LM2575TV-15G is not just a voltage regulator; it's a reliable power management solution that integrates seamlessly into your power supply design, providing a combination of efficiency, precision, and protection. Whether it's for development or mass production, the LM2575TV-15G is an excellent choice for engineers looking to enhance the performance and reliability of their electronic systems.