EN
  • EN
  • DE
  • IT

LM2576D2T-15

Part No LM2576D2T-15
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description EASY SWITCHER 3.0 A STEP.DOWN VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1197404-LM2576D2T-15
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2576D2T-15 CAD Model

Description

ON Semiconductor LM2576D2T-15 Voltage Regulator

The ON Semiconductor LM2576D2T-15 is a highly efficient, monolithic integrated circuit voltage regulator designed for a wide range of applications. This regulator provides all the active functions necessary for a step-down (buck) switching regulator capable of driving a 3A load with excellent line and load regulation. The LM2576D2T-15 is a fixed output voltage version that provides a 15V output.

This voltage regulator is simple to use and requires a minimum number of external components to operate. The device integrates a fixed-frequency oscillator, a temperature-compensated reference, a high-gain error amplifier, a current-limiting circuit, and a high-current output switch. The precision of the output voltage is maintained over a wide range of input voltages and output loads by the high-gain error amplifier and a tight tolerance reference voltage.

The LM2576D2T-15 is designed with thermal shutdown and current limit features to protect itself under overload conditions. Additionally, the device offers a low-power standby mode, which reduces power consumption when the regulator is not in use. The regulator's high efficiency is achieved through the use of ON Semiconductor's proprietary switch-mode design and is further enhanced by the use of an external Schottky diode for the catch diode application.

This product comes in a TO-263 package, which is suitable for surface-mount technology and provides a compact solution for space-constrained applications. It is commonly used in consumer electronics, office equipment, and industrial control systems, where a stable and efficient power supply is crucial.

The LM2576D2T-15 is characterized by its ease of use, robust protection features, and reliable performance, making it an ideal choice for designers looking for a simple and cost-effective voltage regulation solution.

Key Features:

  • 3A Output Current
  • Fixed 15V Output Voltage
  • 52 kHz Fixed Frequency Internal Oscillator
  • Thermal Shutdown and Current Limit Protection
  • TO-263 Surface-Mount Package
  • High Efficiency
  • Requires Minimal External Components

You May Also Be Interested in

Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9143 $57.4290
65+ $1.5707 $102.0955
100+ $1.5216 $152.1600
140+ $1.4725 $206.1500
180+ $1.4234 $256.2120
240+ $1.2762 $306.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess