EN
  • EN
  • DE
  • IT

LM2576T-012

Part No LM2576T-012
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3.0 A, 15 V, Step-Down Switching Regulator | IC REG MULT CONFG 12V 3A TO220-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Buck-Boost
Output Type Fixed
Voltage - Input (Minimum) 7V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 3A
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number LM2576
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1197419-LM2576T-012
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2576T-012 CAD Model

Description

The ON Semiconductor LM2576T-012 is a versatile and robust voltage regulator, designed to cater to a wide array of applications requiring a reliable power management solution. This component is part of the LM2576 series, which are monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator capable of driving a 3A load with excellent line and load regulation.

Key Features

  • Output Voltage: The LM2576T-012 is designed to deliver a fixed output voltage of 12V, making it suitable for applications that require a regulated supply of 12 volts.
  • Output Current: It can provide a maximum output current of 3A, which is sufficient for a variety of medium-power applications.
  • High Efficiency: The device offers high efficiency, which can be up to 90%, reducing the heat generated and improving system reliability.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from damage due to overheating.
  • Current Limiting: Built-in current limiting is provided to protect the regulator from excessive input currents.
  • Voltage Protection: The LM2576T-012 also includes output over-voltage protection, safeguarding connected components from potential damage.
  • Package: It comes in a TO-220 package, which is known for its ease of use in a wide range of circuit designs.

Applications

The LM2576T-012 is ideal for use in a variety of electronic applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Summary

The ON Semiconductor LM2576T-012 is a reliable and efficient solution for designers looking to implement a 12V step-down voltage regulator in their systems. Its robust feature set, including thermal protection, current limiting, and high efficiency, make it a go-to choice for a range of power management applications.

You May Also Be Interested in

Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4528 $65.6560
350+ $0.3713 $129.9550
540+ $0.3596 $194.1840
745+ $0.3480 $259.2600
965+ $0.3363 $324.5295
1,290+ $0.3014 $388.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess