EN
  • EN
  • DE

LM2931ACD2TRG4

Part No LM2931ACD2TRG4
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer ON Semiconductor
Win Source Part Number 298648-LM2931ACD2TRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2931ACD2TRG4 CAD Model

Description

ON Semiconductor LM2931ACD2TRG4 Voltage Regulator

The LM2931ACD2TRG4 is a robust low dropout voltage regulator designed by ON Semiconductor, tailored for automotive and battery-powered systems. This regulator is particularly noted for its low quiescent current and ability to remain stable with low-ESR output capacitors, making it an ideal choice for standby power systems.

Key Features:

  • Output Voltage: The LM2931ACD2TRG4 provides a fixed output voltage of 5V, which is suitable for a wide range of applications in automotive electronics and portable devices.
  • Low Dropout: The low dropout voltage allows the regulator to continue providing a stable output even when the input-to-output differential is minimal, enhancing efficiency in battery-operated devices.
  • Current Capacity: It can deliver up to 100mA of continuous output current, sufficient for small-scale electronic components and circuits.
  • Quiescent Current: Its low quiescent current makes it an energy-efficient component, particularly important for preserving battery life in standby modes.
  • Load Regulation: The device exhibits excellent load regulation characteristics, ensuring a stable output voltage even with varying loads.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to excessive temperature and power dissipation.
  • Short Circuit Protection: The LM2931ACD2TRG4 includes short circuit protection, contributing to the overall robustness and reliability of the component.

Applications:

The LM2931ACD2TRG4 is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Portable devices
  • Microcontroller power supplies
  • Standby power systems

Package and Quality:

ON Semiconductor offers this voltage regulator in a small surface-mount package, specifically the SOT-223, which is suitable for space-constrained applications. The device is also part of ON Semiconductor's automotive-grade product line, ensuring high-quality performance and reliability that meets the stringent requirements of the automotive industry.

In conclusion, the LM2931ACD2TRG4 from ON Semiconductor is a reliable and efficient solution for applications requiring a stable 5V supply with minimal power losses, especially in environments where battery life and device longevity are critical.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8357 $50.1420
150+ $0.6858 $102.8700
230+ $0.6643 $152.7890
315+ $0.6429 $202.5135
405+ $0.6215 $251.7075
540+ $0.5572 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess