EN
  • EN
  • DE

LM2931D-5.0R2G

Part No LM2931D-5.0R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 0.1A 8-Pin SOIC N T/R / IC REG LDO 5V 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
PSRR 90dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.16V @ 100mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 018981-LM2931D-5.0R2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM2931
Introduction Date July 22, 1997
ECCN EAR99
Country of Origin Malaysia , Philippines, Spain
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LM2931D-5.0R2G CAD Model

Description

ON Semiconductor LM2931D-5.0R2G Voltage Regulator

The ON Semiconductor LM2931D-5.0R2G is a robust low dropout voltage regulator designed to maintain stability and reliability across a wide range of operating conditions. This efficient component is specifically engineered to deliver a fixed output voltage of 5.0V, making it an ideal choice for a variety of applications that require a consistent power supply. It is a perfect solution for automotive, industrial, and battery-powered systems where voltage fluctuations and power interruptions are common.

The LM2931D-5.0R2G comes in a compact SOIC-8 package, which allows for a minimal footprint on the circuit board while providing excellent thermal performance. Its low dropout voltage feature means that it can regulate the output voltage even when the input voltage is very close to the output voltage, thereby enhancing the efficiency of the system and reducing power loss.

One of the key features of this voltage regulator is its robustness against harsh conditions. It is capable of withstanding transient excess voltages and is equipped with protection features such as short circuit protection and thermal shutdown. This ensures the regulator and the device it powers are safeguarded against potential damage due to overcurrent or excessive temperature.

The LM2931D-5.0R2G also boasts a low quiescent current, which is particularly beneficial for battery-operated devices as it helps in extending battery life. The regulator's ability to operate with very low input-to-output voltage differentials makes it exceptionally useful in scenarios where battery voltage can dip close to the output voltage, such as during the end of the discharge cycle.

Overall, the ON Semiconductor LM2931D-5.0R2G is a reliable and efficient solution for designers looking to implement a stable power supply in their electronic devices. Its resilience to adverse conditions and low power consumption makes it an excellent choice for a wide array of applications where voltage regulation is critical.

Key Specifications:

  • Output Voltage: 5.0V
  • Package Type: SOIC-8
  • Low Dropout Voltage
  • Robust Protection Features
  • Low Quiescent Current

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2143 $50.3605
570+ $0.1758 $100.2060
885+ $0.1703 $150.7155
1,215+ $0.1648 $200.2320
1,570+ $0.1594 $250.2580
2,100+ $0.1429 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,100 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess