EN
  • EN
  • DE

LM2931D2T-5.0R4

Part No LM2931D2T-5.0R4
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 100 mA, Adjustable Output, LDO Voltage Regulator with 60 V Load Dump Protection | IC REG LINEAR 5V 100MA D2PAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
PSRR 90dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number LM2931
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Win Source Part Number 1198320-LM2931D2T-5.0R4
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2931D2T-5.0R4 CAD Model

Description

ON Semiconductor LM2931D2T-5.0R4 Voltage Regulator

The LM2931D2T-5.0R4 is a robust low dropout voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This particular voltage regulator is part of the LM2931 series, which is specifically engineered to maintain stability and performance in low-voltage operations while providing a steady 5V output.

With an impressive input voltage range of up to 40V, the LM2931D2T-5.0R4 is capable of withstanding transient events such as load dump in automotive environments, making it an ideal choice for vehicle electronics, as well as other applications that require high reliability under stressful conditions. Its low dropout voltage characteristic ensures efficient operation even when the input voltage is very close to the output voltage, thereby enhancing the overall power efficiency of the system it is integrated into.

The device is housed in a D2PAK surface-mount package, which not only saves precious board space but also allows for efficient heat dissipation. This packaging, combined with the regulator's ability to operate over a wide temperature range, makes the LM2931D2T-5.0R4 a versatile component suited for a variety of industrial and consumer applications.

Key features of the LM2931D2T-5.0R4 include:

  • Output voltage: 5.0V
  • Output current: 100 mA
  • Low dropout voltage
  • Input voltage range up to 40V
  • Excellent ability to withstand automotive load dump
  • Reverse battery protection
  • Internal short circuit current limit
  • Thermal shutdown protection
  • Low quiescent current
  • −40°C to +125°C operating temperature range

The LM2931D2T-5.0R4 also features built-in protection mechanisms such as reverse battery protection, internal short-circuit current limit, and thermal shutdown protection, which safeguard the device and the application against adverse conditions. Additionally, its low quiescent current is particularly beneficial in battery-powered devices, where power conservation is of utmost importance.

Whether you're designing automotive electronics, portable devices, or any application that demands a reliable power supply under challenging conditions, the LM2931D2T-5.0R4 from ON Semiconductor is a choice that promises performance, durability, and energy efficiency.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7272 $58.1760
195+ $0.5967 $116.3565
300+ $0.5781 $173.4300
415+ $0.5595 $232.1925
535+ $0.5408 $289.3280
715+ $0.4849 $346.7035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess