EN
  • EN
  • DE

LM293DMR2

Part No LM293DMR2
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description Low Offset Voltage Dual Comparators | IC COMP DUAL OFFSET LV MICRO-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Use For General
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 5mV at 30V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 16mA at 5V
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Supplier Device Package Micro8
Family Part Number LM293
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1198408-LM293DMR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM293DMR2 CAD Model

Description

ON Semiconductor LM293DMR2: Precision Voltage Comparator

The LM293DMR2 is a high-quality voltage comparator designed and manufactured by ON Semiconductor, a brand known for reliability and performance in the semiconductor industry. This precision device is designed to function optimally in a variety of electronic applications where voltage comparison is crucial. It is particularly well-suited for use in level detectors, battery chargers, and voltage monitoring systems, among other applications.

The LM293DMR2 offers a dual comparator configuration, which means it contains two independent voltage comparators that can operate on a single power supply over a wide range of voltages. It can also be used with dual supplies if needed, further enhancing its versatility. This feature makes it an excellent choice for systems that require multiple comparison points without the need for additional components, saving on both space and cost.

One of the key attributes of the LM293DMR2 is its low input bias current, which minimizes the effect on the circuits being monitored and ensures accurate voltage comparisons. Additionally, it boasts a low input offset voltage, which contributes to its high precision. The device operates over a wide temperature range, from -25°C to +85°C, ensuring reliable performance even in harsh environmental conditions.

The LM293DMR2 is available in a compact SOIC-8 package, making it suitable for space-constrained applications. It is also designed to be compatible with TTL, MOS, and CMOS logic systems, allowing it to be easily integrated into a wide array of electronic circuits. The output of the comparator is designed to directly interface with other logic components, simplifying design and implementation.

ON Semiconductor has equipped the LM293DMR2 with ESD protection circuits to safeguard the device during handling and operation. This protection ensures the longevity and durability of the comparator, even in environments where static discharge could pose a risk.

In summary, the LM293DMR2 from ON Semiconductor is a robust, precise, and versatile voltage comparator that meets the needs of a wide range of electronic applications. Its dual-comparator design, compatibility with various logic systems, and protective features make it a dependable choice for designers and engineers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess