The LM317ABDTRKG is a versatile and reliable adjustable voltage regulator designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This regulator is capable of delivering 1.5A of output current and offers an adjustable output voltage range from 1.2V to 37V, making it a highly flexible solution for a wide range of applications.
Key Features
- Output Voltage Range: Adjustable from 1.2V to 37V, providing a wide range of voltage outputs suitable for various electronic devices and applications.
- Output Current: Capable of delivering up to 1.5A, which is sufficient for medium-power requirements.
- Load Regulation: Maintains a steady output voltage despite changes in the load, ensuring reliable performance.
- Line Regulation: High immunity to changes in the input voltage, maintaining output voltage stability.
- Thermal Overload Protection: Built-in thermal overload protection safeguards the device from damage due to excessive heat.
- Short Circuit Protection: Offers protection against short circuits, enhancing the longevity and reliability of the regulator and the overall system.
- Package: Available in a D2PAK surface-mount package, which is suitable for automated assembly processes and saves PCB space.
Applications
The LM317ABDTRKG is ideal for a variety of applications, including but not limited to:
- Power supplies for consumer electronics
- Automotive electronics
- Battery chargers
- Linear power regulators for embedded systems
- Post-regulation for switching supplies
Product Specifications
| Parameter |
Value |
| Output Voltage Range |
1.2V to 37V |
| Output Current |
Up to 1.5A |
| Package Type |
D2PAK |
| Operating Temperature Range |
-40°C to +125°C |
With its robust design and comprehensive protection features, the LM317ABDTRKG from ON Semiconductor is an excellent choice for designers seeking a reliable and adaptable voltage regulation solution.