ON Semiconductor LP2950CZ-5.0RAG Voltage Regulator
The LP2950CZ-5.0RAG is a reliable and efficient low-dropout voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This regulator is ideal for applications requiring a stable 5V power supply with a low dropout voltage and low quiescent current.
Key Features
- Output Voltage: Precisely regulated 5.0V output, making it suitable for a wide range of digital and analog applications.
- Low Dropout Voltage: The device maintains regulation with a minimal difference between the input and output voltages, enhancing efficiency in low-voltage operations.
- Low Quiescent Current: The LP2950CZ-5.0RAG boasts a low quiescent current, which is particularly beneficial in battery-powered devices where power conservation is crucial.
- Output Current: Capable of delivering up to 100mA of output current, it can comfortably power small to medium-sized loads.
- Thermal Protection: Integrated thermal shutdown feature prevents damage from overheating, ensuring the longevity and reliability of both the regulator and the application it serves.
- Short-Circuit Protection: Offers robust protection against short-circuit conditions, safeguarding the device and the system it powers.
- TO-92 Package: Encased in a TO-92 package, it is easy to integrate into various circuit designs, providing flexibility for PCB layouts.
Applications
The versatility of the LP2950CZ-5.0RAG makes it an excellent choice for a multitude of applications. It is commonly used in:
- Battery-powered devices where power efficiency is paramount.
- Portable consumer electronics that require a stable power supply.
- Microcontroller systems where precise 5V rails are necessary for operation.
- Automotive electronics that demand reliable and consistent voltage regulation.
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the LP2950CZ-5.0RAG is no exception. It is designed to meet the high standards of performance and durability that customers expect from ON Semiconductor products. Whether for commercial, industrial, or automotive applications, this voltage regulator is engineered to provide a dependable solution for your power management needs.
For detailed specifications, application notes, and further information, engineers and product designers are encouraged to consult the official datasheet provided by ON Semiconductor.