EN
  • EN
  • DE

LP2951ACD-3.3R2G

Part No LP2951ACD-3.3R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.45V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 12mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.35V @ 100mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 019753-LP2951ACD-3.3R2G
Ultra Librarian 3D Model Ultra Librarian LP2951ACD-3.3R2G CAD Model

Description

ON Semiconductor LP2951ACD-3.3R2G Voltage Regulator

The LP2951ACD-3.3R2G is a versatile, low dropout voltage regulator from ON Semiconductor, designed to deliver a stable and reliable power supply in a wide range of applications. This regulator is particularly well-suited for battery-powered equipment due to its low power consumption and dropout voltage, ensuring efficiency and longevity of battery life.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 3.3V, which is ideal for logic-level devices and various digital circuits that require a stable 3.3V supply.
  • High Accuracy: The output voltage is precise, with a tolerance of ±2%, ensuring consistent performance and reliable operation of the connected components.
  • Low Dropout Voltage: With a dropout voltage typically less than 380mV at full load, the LP2951ACD-3.3R2G is efficient in stepping down input voltages with minimal loss, making it ideal for applications with tight voltage margins.
  • Low Quiescent Current: The regulator features a low quiescent current, which is particularly beneficial for battery-operated devices, as it helps to prolong battery life by minimizing power consumption when in standby mode.
  • Versatility: It supports a wide input voltage range, allowing it to operate with various input sources and providing design flexibility.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing the regulator's reliability and lifespan.
  • Short Circuit Protection: The LP2951ACD-3.3R2G also includes short circuit protection, which safeguards both the regulator and the connected components in the event of a fault condition.

Applications

The LP2951ACD-3.3R2G is suitable for a broad array of applications, particularly where power efficiency and space constraints are critical considerations. It is commonly used in:

  • Portable and battery-operated devices
  • Microcontroller power supplies
  • Peripheral power supplies for computers
  • Reference voltage sources
  • Consumer electronics

ON Semiconductor's commitment to quality ensures that the LP2951ACD-3.3R2G voltage regulator is a reliable choice for designers seeking to optimize their power management solutions in compact and power-sensitive applications.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1938 $50.3880
630+ $0.1590 $100.1700
975+ $0.1540 $150.1500
1,345+ $0.1491 $200.5395
1,735+ $0.1441 $250.0135
2,325+ $0.1292 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess