EN
  • EN
  • DE

LV23100V-TLM-E

Part No LV23100V-TLM-E
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer ON Semiconductor
Win Source Part Number 304006-LV23100V-TLM-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV23100V-TLM-E CAD Model

Description

ON Semiconductor LV23100V-TLM-E: High-Performance Motor Driver

The LV23100V-TLM-E is a cutting-edge motor driver from ON Semiconductor, designed to deliver efficient and reliable control for a wide range of motor applications. This versatile component is an ideal solution for designers looking to enhance their motor control systems with superior performance and reduced power consumption.

Key Features

  • Integrated Dual H-Bridge: The LV23100V-TLM-E incorporates two H-bridge drivers allowing for full control of two DC motors or one stepper motor, making it perfect for a variety of applications, from robotics to industrial automation.
  • High Voltage Operation: With an operating voltage range from 8V to 18V, this motor driver is suitable for a multitude of applications that require a higher voltage range, providing great flexibility in system design.
  • High Output Current: Capable of delivering up to 1A per channel, this device can drive a wide range of small to medium-sized motors, ensuring robust performance for your motor-driven projects.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents damage from overheating, thereby enhancing the longevity and reliability of both the motor driver and the motor itself.
  • Low Standby Current: Designed to be energy-efficient, the LV23100V-TLM-E offers a low standby current, which is crucial for battery-operated devices where power conservation is a priority.

Applications

The LV23100V-TLM-E is suitable for a broad range of applications, including but not limited to:

  • Office Automation Machines
  • Consumer Electronics
  • Automotive Modules
  • Small Industrial Equipment
  • DIY Hobbyist Projects

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the LV23100V-TLM-E is no exception. It is manufactured to meet high standards, ensuring that each component delivers consistent performance and durability. This motor driver is designed to simplify the implementation of motor control in your project while maintaining a high level of efficiency and reliability.

Whether you are developing a sophisticated industrial system or a simple hobbyist project, the LV23100V-TLM-E from ON Semiconductor is an excellent choice for driving your motors with precision and ease.

You May Also Be Interested in

MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4648 $59.1552
58+ $2.0224 $117.2992
89+ $1.9600 $174.4400
122+ $1.8965 $231.3730
158+ $1.8330 $289.6140
211+ $1.6436 $346.7996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess